location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

AdHoc TE57 tea strainer Silicone, Stainless steel Black, Stainless steel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
AdHoc Check ‘AdHoc’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TE57
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
160978100 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4037571212255
Category: Tea Strainers Check ‘AdHoc’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by AdHoc: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4237
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Jan 2020 15:50:59
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points AdHoc TE57 tea strainer Silicone, Stainless steel Black, Stainless steel
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Portion size: one cup of tea
  • - Easy to fill
  • - Für alle Teesorten
  • - Dishwasher safe
Long product name AdHoc TE57 tea strainer Silicone, Stainless steel Black, Stainless steel :
The short editorial description of AdHoc TE57 tea strainer Silicone, Stainless steel Black, Stainless steel

5 cm, stainless steel/silicone, Tea Heart
More>>>
Short summary description AdHoc TE57 tea strainer Silicone, Stainless steel Black, Stainless steel:
This short summary of the AdHoc TE57 tea strainer Silicone, Stainless steel Black, Stainless steel data-sheet is auto-generated and uses the product title and the first six key specs.

AdHoc TE57, Silicone, Stainless steel, Black, Stainless steel, 1.97" (50 mm)

Long summary description AdHoc TE57 tea strainer Silicone, Stainless steel Black, Stainless steel:
This is an auto-generated long summary of AdHoc TE57 tea strainer Silicone, Stainless steel Black, Stainless steel based on the first three specs of the first five spec groups.

AdHoc TE57. Material: Silicone, Stainless steel, Product color: Black, Stainless steel. Width: 1.97" (50 mm)