AddOn Networks EX-SFP-10GEDAC2.5MAO InfiniBand/fibre optic cable 98.4" (2.5 m) SFP+ Black

Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
3374
Info modified on:
22 Mar 2024, 16:09:15
Guarantee:
limited lifetime
Long product name AddOn Networks EX-SFP-10GEDAC2.5MAO InfiniBand/fibre optic cable 98.4" (2.5 m) SFP+ Black:

Juniper Networks Compatible TAA Compliant 10GBase-CU SFP+ to SFP+ Direct Attach Cable (Passive Twinax, 2.5m)

Short summary description AddOn Networks EX-SFP-10GEDAC2.5MAO InfiniBand/fibre optic cable 98.4" (2.5 m) SFP+ Black:

AddOn Networks EX-SFP-10GEDAC2.5MAO, 98.4" (2.5 m), SFP+, SFP+, Male/Male

Long summary description AddOn Networks EX-SFP-10GEDAC2.5MAO InfiniBand/fibre optic cable 98.4" (2.5 m) SFP+ Black:

AddOn Networks EX-SFP-10GEDAC2.5MAO. Cable length: 98.4" (2.5 m), Connector 1: SFP+, Connector 2: SFP+, Connector gender: Male/Male

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.