AddOn Networks 1GB DDR2-667 memory module 1 x 1 GB 667 MHz

Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
4580
Info modified on:
07 Mar 2024, 15:34:52
Long product name AddOn Networks 1GB DDR2-667 memory module 1 x 1 GB 667 MHz:

1GB (1 x 1GB), 667MHz, DDR2, Non-ECC, 200-pin SO-DIMM, 50 Pack

Short summary description AddOn Networks 1GB DDR2-667 memory module 1 x 1 GB 667 MHz:

AddOn Networks 1GB DDR2-667, 1 GB, 1 x 1 GB, DDR2, 667 MHz, 200-pin SO-DIMM

Long summary description AddOn Networks 1GB DDR2-667 memory module 1 x 1 GB 667 MHz:

AddOn Networks 1GB DDR2-667. Component for: Laptop, Internal memory: 1 GB, Memory layout (modules x size): 1 x 1 GB, Internal memory type: DDR2, Memory clock speed: 667 MHz, Memory form factor: 200-pin SO-DIMM

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.