location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Adaptec ACK-7P-7P-SATA-STCN-1M RoHS SATA cable 39.4" (1 m) Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Adaptec Check ‘Adaptec’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ACK-7P-7P-SATA-STCN-1M RoHS
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1998200-R
Category:
SATA is a computer bus interface that connects host bus adapters to mass storage devices such as hard disk drives and optical drives. SATA host adapters and devices communicate via a high-speed serial cable over two pairs of conductors.
SATA Cables Check ‘Adaptec’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Adaptec: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10130
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:58:54
The date of the most recent change of the data-sheet in Icecat's system
Long product name Adaptec ACK-7P-7P-SATA-STCN-1M RoHS SATA cable 39.4" (1 m) Blue :
The short editorial description of Adaptec ACK-7P-7P-SATA-STCN-1M RoHS SATA cable 39.4" (1 m) Blue

Straight 7pin Connector - Straight 7pin Connector RoHS
More>>>
Short summary description Adaptec ACK-7P-7P-SATA-STCN-1M RoHS SATA cable 39.4" (1 m) Blue:
This short summary of the Adaptec ACK-7P-7P-SATA-STCN-1M RoHS SATA cable 39.4" (1 m) Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Adaptec ACK-7P-7P-SATA-STCN-1M RoHS, 39.4" (1 m), Blue

Long summary description Adaptec ACK-7P-7P-SATA-STCN-1M RoHS SATA cable 39.4" (1 m) Blue:
This is an auto-generated long summary of Adaptec ACK-7P-7P-SATA-STCN-1M RoHS SATA cable 39.4" (1 m) Blue based on the first three specs of the first five spec groups.

Adaptec ACK-7P-7P-SATA-STCN-1M RoHS. Cable length: 39.4" (1 m), Product color: Blue

Brand Image Article code product Stock Price from
Adaptec

Adaptec ACK-IB-SATA-FAN_OUT_CABLE-0.5M RoHS SATA cable 19.7" (0.5 m) Blue
(show image)
2163200-R ACK-IB-SATA-FAN_OUT_CABLE-0.5M RoHS 0.00
(excl. VAT)
0 (incl. VAT)
Adaptec

Adaptec ACK-7P-7P-SATA-RTCN-1M-R RoHS SATA cable 39.4" (1 m) Black
(show image)
2104700-R ACK-7P-7P-SATA-RTCN-1M-R RoHS 0.00
(excl. VAT)
0 (incl. VAT)
Adaptec

Adaptec ACK-7P-7P-SATA-STCN-.5M RoHS SATA cable 19.7" (0.5 m) Blue
(show image)
1998300-R ACK-7P-7P-SATA-STCN-.5M RoHS 0.00
(excl. VAT)
0 (incl. VAT)
Adaptec

Adaptec ACK-SATA_POWER_CABLE-8INCH RoHS SATA cable 7.87" (0.2 m)
(show image)
2057800-R ACK-SATA_POWER_CABLE-8INCH RoHS 0.00
(excl. VAT)
0 (incl. VAT)