location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Activejet AH-971MRX ink cartridge 1 pc(s) Compatible High (XL) Yield Magenta

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Activejet Check ‘Activejet’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Activejet AH-971MRX ink (replacement for HP 971XL CN627AE; Premium; 100 ml; magenta)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AH-971MRX show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5901443096313
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Activejet’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Activejet: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11249
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Feb 2024 05:06:41
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Activejet AH-971MRX ink cartridge 1 pc(s) Compatible High (XL) Yield Magenta
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Compatible
  • - Print technology: Inkjet printing
  • - Printing colors: Magenta
  • - Supply type: Single pack
  • - High (XL) Yield
  • - Color ink cartridges quantity: 1
  • - Brand compatibility: HP
  • - 1 pc(s)
Guarantee: 5 years
Long product name Activejet AH-971MRX ink cartridge 1 pc(s) Compatible High (XL) Yield Magenta :
The short editorial description of Activejet AH-971MRX ink cartridge 1 pc(s) Compatible High (XL) Yield Magenta

Ink cartridge Activejet replacement Hewlett Packard No.971XL CN627AE, Remanufactured, Capacity: 105 ml, Printing color: Magenta, 5 years warranty
More>>>
Short summary description Activejet AH-971MRX ink cartridge 1 pc(s) Compatible High (XL) Yield Magenta:
This short summary of the Activejet AH-971MRX ink cartridge 1 pc(s) Compatible High (XL) Yield Magenta data-sheet is auto-generated and uses the product title and the first six key specs.

Activejet AH-971MRX, High (XL) Yield, Magenta, 105 ml, 1 pc(s), Single pack

Long summary description Activejet AH-971MRX ink cartridge 1 pc(s) Compatible High (XL) Yield Magenta:
This is an auto-generated long summary of Activejet AH-971MRX ink cartridge 1 pc(s) Compatible High (XL) Yield Magenta based on the first three specs of the first five spec groups.

Activejet AH-971MRX. Cartridge capacity: High (XL) Yield, Supply type: Single pack, Color ink volume: 105 ml, Printing colors: Magenta, Quantity per pack: 1 pc(s)

Country Distributor
Lithuania 1 distributor(s)