location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Allegro black 3.6" Android 7.5 3G Micro-USB A 0.5 GB 1300 mAh

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Allegro black
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
XP.H90EN.003
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28106
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Aug 2020 15:08:42
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer Allegro black 3.6" Android 7.5 3G Micro-USB A 0.5 GB 1300 mAh
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 3.6" 480 x 800 pixels
  • - 1 GHz
  • - 0.5 GB microSDHC
  • - 3G
  • - 802.11b, 802.11g Bluetooth 2.1+EDR
  • - Single camera 5 MP
  • - 1300 mAh
  • - Android 7.5
More>>>
Short summary description Acer Allegro black 3.6" Android 7.5 3G Micro-USB A 0.5 GB 1300 mAh:
This short summary of the Acer Allegro black 3.6" Android 7.5 3G Micro-USB A 0.5 GB 1300 mAh data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Allegro black, 3.6", 480 x 800 pixels, 0.5 GB, 5 MP, Android 7.5, Black

Long summary description Acer Allegro black 3.6" Android 7.5 3G Micro-USB A 0.5 GB 1300 mAh:
This is an auto-generated long summary of Acer Allegro black 3.6" Android 7.5 3G Micro-USB A 0.5 GB 1300 mAh based on the first three specs of the first five spec groups.

Acer Allegro black. Display diagonal: 3.6", Display resolution: 480 x 800 pixels. Processor frequency: 1 GHz. RAM capacity: 0.5 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera. Operating system installed: Android 7.5. Battery capacity: 1300 mAh. Product color: Black. Weight: 4.59 oz (130 g)

Display
Display diagonal *
3.6"
Display resolution *
480 x 800 pixels
Touch technology
Multi-touch
Processor
Processor frequency *
1 GHz
Storage
RAM capacity *
0.5 GB
Compatible memory cards *
microSDHC
Camera
Rear camera resolution (numeric) *
5 MP
Rear camera flash *
Yes
Rear camera type *
Single camera
Auto focus
Yes
Video recording
Yes
Built-in camera
Yes
Network
Mobile network generation *
3G
3G standards *
HSDPA
Data network
3G
Wi-Fi *
Yes
Wi-Fi standards
802.11b, 802.11g
Bluetooth *
Yes
Bluetooth version
2.1+EDR
Ports & interfaces
USB connector type
Micro-USB A
Headphone connectivity
3.5 mm
Messaging
Short Message Service (SMS)
Yes
Multimedia Messaging Service (MMS)
Yes
Messaging
E-mail
Yes
Text prediction system
Yes
Text prediction system type
T9
Design
Form factor *
Bar
Product color *
Black
Navigation
Assisted GPS (A-GPS)
Yes
GPS (satellite)
Yes
Position location *
Yes
Multimedia
FM radio
Yes
Video formats supported
H.264, MPEG4, XVID
Keyboard
Navigation key
Yes
Software
Platform *
Android
Operating system installed *
Android 7.5
App distribution platform
Google Play
Battery
Battery capacity *
1300 mAh
Talk time (2G)
6 h
Standby time (2G)
400 h
Weight & dimensions
Width
2.32" (59 mm)
Depth
0.508" (12.9 mm)
Height
4.56" (115.8 mm)
Weight *
4.59 oz (130 g)
Other features
ROM capacity
8192 MB
Touchscreen
Yes
Source Testseek summary Average rating
Reviews
Updated:
2013-04-25 03:32:58
Uk has collected 15 expert reviews for Acer Allegro black 9.14 cm (3.6") Android 7.5 3G Micro-USB A 0.5 GB 1300 mAh and the average expert rating is 67 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
67%
Source Review comments Score
tbreak.ae
Updated:
2016-12-01 02:06:31
While plenty of denizens will be fighting for iOS, Android and Blackberry, there’s a small but fierce tribe of people who are turning over the Windows Phone. Maybe it’s the slick tiled interface or the love of all things Microsoft, but I have to say th...
Good An affordable Windows Phone, lightweight, Metro interface performs well...
Bad No LED flash, difficult SIM slot, plastic body...
60%
tbreak.ae
Updated:
2013-04-25 03:32:51
While plenty of denizens will be fighting for iOS, Android and Blackberry, there’s a small but fierce tribe of people who are turning over the Windows Phone. Maybe it’s the slick tiled interface or the love of all things Microsoft, but I have to say th...
Good An affordable Windows Phone, lightweight, Metro interface performs well...
Bad No LED flash, difficult SIM slot, plastic body...
60%
itp.net
Updated:
2013-04-25 03:32:54
The Acer Allegro is not designed to be a top-end smartphone, but rather a lower-cost option that offers smartphone capability, and as such is does a good job.Acer's Allegro phone's specs are never going to blow anyone away; it comes with a 3.6-inch WVG...
Bottom line This is a good phone option if you are looking for a cheaper smartphone with a good range of features...
80%