Acer K2 K222HQL BD, 21.5", 1920 x 1080 pixels, Full HD, LED, 5 ms, Black
Acer K2 K222HQL BD. Display diagonal: 21.5", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9. Product color: Black