location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer HA220Q LED display 21.5" 1920 x 1080 pixels Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HA220Q
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UM.WW0AA.005
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0191114264935 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Acer’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 59197
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 14:18:34
The date of the most recent change of the data-sheet in Icecat's system
EU Product Fiche (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Acer HA220Q LED display 21.5" 1920 x 1080 pixels Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 21.5" LED IPS
  • - Full HD 1920 x 1080 pixels 16:9
  • - 60 Hz 4 ms 250 cd/m²
  • - E 13 kWh 22 W
Long product name Acer HA220Q LED display 21.5" 1920 x 1080 pixels Full HD Black :
The short editorial description of Acer HA220Q LED display 21.5" 1920 x 1080 pixels Full HD Black

21.5" Full HD, 4 ms, 16:9, 250 Nit, 60 Hz
More>>>
Acer HA220Q LED display 21.5" 1920 x 1080 pixels Full HD Black:
The official marketing text of Acer HA220Q LED display 21.5" 1920 x 1080 pixels Full HD Black as supplied by the manufacturer

A vision of framelessness

Elegant Design
The elegantly thin design ensures that the monitor looks great and gives more space to its screen.

Stylishly Ultrathin
Thinness is in vogue and at just 6.6mm the HA0 is ultra-fashionable.

Fashionable Stand
The stylish milky white geometric base looks great wherever it’s placed.

ZeroFrame
Improved enjoyment and maximum visibility of the screen with the frameless design.

2W Speakers
Listen to superb audio from videos and games using the integrated slimline speakers.

Encompassing Technology
With its wide viewing angles and IPS technology you can share the images with those around you.

Full HD Resolution
Watch clearer, sharper images in full high-definition color

IPS Technology
Share what's on your screen with friends and family as colors stay true no matter what angle you're viewing from.

Care for Your Vision
AcerVisionCare™ incorporates several technologies to reduce eye strain and provide a more comfortable viewing experience.

Wide Viewing Angle
Stunning views from any angle

Short summary description Acer HA220Q LED display 21.5" 1920 x 1080 pixels Full HD Black:
This short summary of the Acer HA220Q LED display 21.5" 1920 x 1080 pixels Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Acer HA220Q, 21.5", 1920 x 1080 pixels, Full HD, LED, 4 ms, Black

Long summary description Acer HA220Q LED display 21.5" 1920 x 1080 pixels Full HD Black:
This is an auto-generated long summary of Acer HA220Q LED display 21.5" 1920 x 1080 pixels Full HD Black based on the first three specs of the first five spec groups.

Acer HA220Q. Display diagonal: 21.5", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 4 ms, Native aspect ratio: 16:9. Product color: Black

Display
Display diagonal *
21.5"
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
IPS
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time *
4 ms
Screen shape *
Flat
Supported graphics resolutions
1920 x 1080 (HD 1080)
Supported video modes
1080p
Aspect ratio
16:9
Contrast ratio (dynamic)
100000000:1
Maximum refresh rate *
60 Hz
Display number of colors *
16.78 million colors
3D
No
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
No
Multimedia
Built-in camera *
No
Design
Product color *
Black
Feet color
Black
Ports & interfaces
VGA (D-Sub) ports quantity
1
HDMI ports quantity
1
Ergonomics
Cable lock slot *
No
Height adjustment *
No
Ergonomics
Tilt adjustment
Yes
Tilt angle range
-5 - 15°
Power
Energy efficiency class (SDR) *
E
Energy consumption (SDR) per 1000 hours *
13 kWh
Power consumption (typical) *
22 W
Power consumption (standby) *
0.45 W
Power consumption (off)
0.4 W
Energy efficiency scale
A to G
European Product Registry for Energy Labelling (EPREL) code
371929
Weight & dimensions
Width (with stand)
19.6" (498 mm)
Depth (with stand)
7.32" (185.9 mm)
Height (with stand)
15.1" (384.1 mm)
Weight (with stand)
5.51 lbs (2.5 kg)
Width (without stand)
19.6" (498 mm)
Depth (without stand)
1.4" (35.6 mm)
Height (without stand)
11.9" (302.3 mm)
Weight (without stand)
4.67 lbs (2.12 kg)
Packaging content
Stand included
Yes
Cables included
VGA
Sustainability
Sustainability certificates
ENERGY STAR
Other features
AC adapter included
Yes
Display
LED
Certification
MPR II
Thin Client
Thin client installed
No