Acer logo

Acer R221Q LED display 21.5" 1920 x 1080 pixels Full HD Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60312
Info modified on:
27 May 2024, 15:06:58
Short summary description Acer R221Q LED display 21.5" 1920 x 1080 pixels Full HD Black:

Acer R221Q, 21.5", 1920 x 1080 pixels, Full HD, LED, 4 ms, Black

Long summary description Acer R221Q LED display 21.5" 1920 x 1080 pixels Full HD Black:

Acer R221Q. Display diagonal: 21.5", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 4 ms, Native aspect ratio: 16:9. Built-in speaker(s). Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.