Acer logo

Acer EK221Q HBI computer monitor 21.5" 1920 x 1080 pixels Full HD LCD Gray

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
3281
Info modified on:
08 Oct 2024, 10:19:17
Bullet Points Acer EK221Q HBI computer monitor 21.5" 1920 x 1080 pixels Full HD LCD Gray:
  • - 54.6cm (21.5") Full HD 1920 x 1080 VA
  • - 5ms, 16:9, 250cd/m², 100000000:1
  • - VGA, HDMI
Long product name Acer EK221Q HBI computer monitor 21.5" 1920 x 1080 pixels Full HD LCD Gray:

54.6cm (21.5") Full HD 1920 x 1080 VA, 16:9, 250cd/m², 16.7M, 5ms, 178°/178°, 100000000:1

Short summary description Acer EK221Q HBI computer monitor 21.5" 1920 x 1080 pixels Full HD LCD Gray:

Acer EK221Q HBI, 21.5", 1920 x 1080 pixels, Full HD, LCD, 5 ms, Gray

Long summary description Acer EK221Q HBI computer monitor 21.5" 1920 x 1080 pixels Full HD LCD Gray:

Acer EK221Q HBI. Display diagonal: 21.5", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product color: Gray

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.