Acer logo

Acer Vero B7 B227Q D computer monitor 21.5" 1920 x 1080 pixels Full HD LCD Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
1607
Info modified on:
08 Oct 2024, 10:24:08
Bullet Points Acer Vero B7 B227Q D computer monitor 21.5" 1920 x 1080 pixels Full HD LCD Black:
  • - 54.6cm (21.5") Full HD 1920 x 1080 IPS
  • - 4ms, 16:9, 250cd/m², 1000:1
  • - USB, VGA, HDMI, DisplayPort
Long product name Acer Vero B7 B227Q D computer monitor 21.5" 1920 x 1080 pixels Full HD LCD Black:

54.6cm (21.5") Full HD 1920 x 1080 IPS, 16:9, 250cd/m², 16.7M, 4ms, 178°/178°, 1000:1

Acer Vero B7 B227Q D computer monitor 21.5" 1920 x 1080 pixels Full HD LCD Black:

The Acer Vero B7 series eco-friendly displays enhance your work and meet your professional needs with its superior color precision and 4K UHD resolution1.

Eco-friendly Viewing
This series is ENERGY STAR®, TCO, and EPEAT certified, reflecting Acer’s commitment to the environment. It is made with 85% PCR and 5% ocean-bound plastic while using 100% recyclable paper packaging.

Absolute Immersion
Take productivity to the next level with 4K ultra-high definition resolution1. Text, images, and more will be crisp and clear for a more enjoyable user experience.

Video Calls Made Easy
Make use of FHD IR webcam1 for all your Zoom calls and video conferencing needs. It also supports Windows Hello for quick and easy logins.

Flexible Adjustments
The ErgoStand1 design of this monitor allows the user to tilt, swivel, pivot, and adjust the height of your display with flexibility so you can find the best viewing angle.

Details Matter
Whether choosing photos or editing videos, the 90% DCI-P3 color coverage1 with up to 1.07 billion colors1 gives you more precise colors and enhanced color depth to bring out all the details of your work.

Protecting Your Eyes
This display comes equipped Acer VisionCare eye-protecting technologies such as Acer BlueLightShield Pro, Flickerless, Low-dimming, and ComfyView.

Short summary description Acer Vero B7 B227Q D computer monitor 21.5" 1920 x 1080 pixels Full HD LCD Black:

Acer Vero B7 B227Q D, 21.5", 1920 x 1080 pixels, Full HD, LCD, 4 ms, Black

Long summary description Acer Vero B7 B227Q D computer monitor 21.5" 1920 x 1080 pixels Full HD LCD Black:

Acer Vero B7 B227Q D. Display diagonal: 21.5", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub. VESA mounting, Height adjustment. Product color: Black

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.