Acer logo

Acer B6 B226HQL computer monitor 21.5" 1920 x 1080 pixels Full HD LED Gray

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55791
Info modified on:
27 May 2024, 15:09:29
Long product name Acer B6 B226HQL computer monitor 21.5" 1920 x 1080 pixels Full HD LED Gray:

54.6 cm (21.5"), 16:9, Full HD 1920 x 1080, 100000000:1, 250cd/m²

Acer B6 B226HQL computer monitor 21.5" 1920 x 1080 pixels Full HD LED Gray:

Sharp details
Focus more clearly on your tasks thanks to the very high resolution of these monitors. Choose from WQHD resolution all the way up to Ultra HD (4K2K) resolution, which delivers four times more pixels and detail than Full HD.

Comfortable computing
Work comfortably for hours with Acer B6 Series monitors. Acer ComfyView™ technology reduces glare, for greater eye comfort. In-Plane-Switching1 technology lets you see perfect images from wide viewing angles, for even more clarity and comfort.

Brilliant colors
These monitors deliver 100% sRGB coverage, for perfectly recreated colors. Some models feature 6-axis color adjustment, which lets you fine-tune the colors for amazing color accuracy.

Flexible design
Find a working angle that's perfect for you with the Acer ErgoStand1, a stand that lets you easily adjust the screen’s height, as well as letting you tilt and swivel it easily. Another great feature of the ErgoStand is that it allows you to effortlessly rotate the screen to portrait mode.

Eco-friendly design
Professional Series monitors comply with RoHS, EPEAT Gold, TCO, and ENERGY STAR 6.0 requirements. Their Acer EcoDisplay design plus white LED backlighting yield significant power savings. More than 10% of the material used in these monitors is post-consumer recycled (PCR) plastic, further reducing environmental impact.

Short summary description Acer B6 B226HQL computer monitor 21.5" 1920 x 1080 pixels Full HD LED Gray:

Acer B6 B226HQL, 21.5", 1920 x 1080 pixels, Full HD, LCD, 8 ms, Gray

Long summary description Acer B6 B226HQL computer monitor 21.5" 1920 x 1080 pixels Full HD LED Gray:

Acer B6 B226HQL. Display diagonal: 21.5", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LCD. Response time: 8 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting, Height adjustment. Product color: Gray

Video
Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.