location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer EB490QK computer monitor 48.5" 3840 x 2160 pixels 4K Ultra HD LED Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EB490QK
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UM.SE0AA.001
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0191114308288 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13980
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:51:31
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer EB490QK computer monitor 48.5" 3840 x 2160 pixels 4K Ultra HD LED Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 48.5" LED IPS
  • - 4K Ultra HD 3840 x 2160 pixels 16:9
  • - 60 Hz 4 ms 300 cd/m²
Long product name Acer EB490QK computer monitor 48.5" 3840 x 2160 pixels 4K Ultra HD LED Black :
The short editorial description of Acer EB490QK computer monitor 48.5" 3840 x 2160 pixels 4K Ultra HD LED Black

48.5", 3840 x 2160, 16:9, 4K UHD, 4 ms, IPS, HDMI x 3, VGA, Black
More>>>
Acer EB490QK computer monitor 48.5" 3840 x 2160 pixels 4K Ultra HD LED Black:
The official marketing text of Acer EB490QK computer monitor 48.5" 3840 x 2160 pixels 4K Ultra HD LED Black as supplied by the manufacturer

Reach New Depths of Color
A wider color range results in less banding – creating a smoother, more realistic image.

Get a Good Look
Super Sharpness takes low-res images and bumps them up a notch, giving what you see that Ultra HD feel.

Acer VisionCare™
Acer VisionCare™ incorporates several technologies to reduce eye strain and provide a more comfortable viewing experience.

Multi-tasking Made Easy
Make multi-tasking easy by linking two systems to the display through PIP (picture-in-picture) features.

Big, Boundless Viewing
Bask in the bright, boundless view of your movie-like display as the cinema comes to life in your very own home.

Enjoy the View
Color-enhancing, image-sharpening and eyecare technologies combine flawlessly in vibrant 4K.

Think Big – 48.5” Big
Match your 4K resolution with 48.5” of boundless cinema-like viewing. Popcorn not included.

All For 4K
Once you’ve sat with a 4K screen, you’ll never settle for less. With 4K you can see more, do more and enjoy beyond measure.

Speakers at the Ready
Two speakers, directly built in to your monitor, save on desk space while still offering up a powerful listening experience.

Impress with IPS
An IPS panel lets you view your monitor clearly at angles of up to 178° while maintaining the same level of high-quality color.

Short summary description Acer EB490QK computer monitor 48.5" 3840 x 2160 pixels 4K Ultra HD LED Black:
This short summary of the Acer EB490QK computer monitor 48.5" 3840 x 2160 pixels 4K Ultra HD LED Black data-sheet is auto-generated and uses the product title and the first six key specs.

Acer EB490QK, 48.5", 3840 x 2160 pixels, 4K Ultra HD, LCD, 4 ms, Black

Long summary description Acer EB490QK computer monitor 48.5" 3840 x 2160 pixels 4K Ultra HD LED Black:
This is an auto-generated long summary of Acer EB490QK computer monitor 48.5" 3840 x 2160 pixels 4K Ultra HD LED Black based on the first three specs of the first five spec groups.

Acer EB490QK. Display diagonal: 48.5", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED. Display: LCD. Response time: 4 ms, Native aspect ratio: 16:9. Built-in speaker(s). VESA mounting. Product color: Black

Display
Display diagonal *
48.5"
Display resolution *
3840 x 2160 pixels
HD type *
4K Ultra HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
IPS
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Response time
4 ms
Screen shape *
Flat
Supported graphics resolutions
3840 x 2160
Contrast ratio (dynamic)
100000000:1
Maximum refresh rate *
60 Hz
3D
No
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
No
Multimedia
Built-in speaker(s) *
Yes
Built-in camera *
No
Number of speakers
2
RMS rated power
20 W
Design
Product color *
Black
Ports & interfaces
Built-in USB hub *
No
HDMI ports quantity
3
DisplayPorts quantity
1
Ergonomics
VESA mounting *
Yes
Cable lock slot *
No
Packaging content
Cables included
DisplayPort, HDMI, VGA
Other features
Display
LCD
On/off switch
Yes
Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 06:59:04
Uk has collected 1 expert review for Acer EB490QK computer monitor 123.2 cm (48.5") 3840 x 2160 pixels 4K Ultra HD LED Black but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%