EU Energy Label
(0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Product Fiche
(0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
- - 23.8" IPS
- - Full HD 1920 x 1080 pixels 16:9
- - 100 Hz 1 ms 250 cd/m² 1000:1
- - E 18 kWh
More>>>
Short summary description Acer Nitro QG241Y E computer monitor 23.8" 1920 x 1080 pixels Full HD Black:
This short summary of the Acer Nitro QG241Y E computer monitor 23.8" 1920 x 1080 pixels Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.
Acer Nitro QG241Y E, 23.8", 1920 x 1080 pixels, Full HD, 1 ms, Black
Long summary description Acer Nitro QG241Y E computer monitor 23.8" 1920 x 1080 pixels Full HD Black:
This is an auto-generated long summary of Acer Nitro QG241Y E computer monitor 23.8" 1920 x 1080 pixels Full HD Black based on the first three specs of the first five spec groups.
Acer Nitro QG241Y E. Display diagonal: 23.8", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting. Product color: Black