Acer logo

Acer XZ321Q computer monitor 31.5" 1920 x 1080 pixels Full HD Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
106380
Info modified on:
30 Dec 2024, 17:23:48
Short summary description Acer XZ321Q computer monitor 31.5" 1920 x 1080 pixels Full HD Black:

Acer XZ321Q, 31.5", 1920 x 1080 pixels, Full HD, 4 ms, Black

Long summary description Acer XZ321Q computer monitor 31.5" 1920 x 1080 pixels Full HD Black:

Acer XZ321Q. Display diagonal: 31.5", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.