location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer B6 B326HKymjdpphz LED display 32" 3840 x 2160 pixels 4K Ultra HD Black, Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
B6
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
B326HKymjdpphz - 32" monitor
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UM.JB6EE.005 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4713147571215 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Acer’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 137040
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 May 2024 09:35:20
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer B6 B326HKymjdpphz LED display 32" 3840 x 2160 pixels 4K Ultra HD Black, Gray
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Business 32" LED IPS
  • - 4K Ultra HD 3840 x 2160 pixels 16:9
  • - 60 Hz 6 ms 350 cd/m² 1000:1
  • - 64 W
Long product name Acer B6 B326HKymjdpphz LED display 32" 3840 x 2160 pixels 4K Ultra HD Black, Gray :
The short editorial description of Acer B6 B326HKymjdpphz LED display 32" 3840 x 2160 pixels 4K Ultra HD Black, Gray

B326HKymjdpphz - 32" 4K Ultra HD IPS monitor
More>>>
Acer B6 B326HKymjdpphz LED display 32" 3840 x 2160 pixels 4K Ultra HD Black, Gray:
The official marketing text of Acer B6 B326HKymjdpphz LED display 32" 3840 x 2160 pixels 4K Ultra HD Black, Gray as supplied by the manufacturer

The Acer B6 series of professional monitors combine professional functionality with ergonomic design to suit all environments and needs.


Professional Functionality

Excellent image quality is at the heart of the B6 series’ design with every model offering rich colours, wide viewing angles and fine control to ensure a consistent, quality viewing experience.
The B326HK specifically features a 32” 4K Ultra HD IPS display. 4K Ultra HD displays have a resolution of 3840x2160, which is four times that of a Full HD display, allowing for far greater levels of detail on-screen which is perfect for any kind of precise work that needs completed. The B6 series features Acer’s eColour Management technology, which optimises image performance in common usage scenarios to deliver an improved, more enjoyable viewing experience.

With the inclusion of Acer’s ComfyView technology in the B6 series monitors, they not only look great but also help to protect the user’s vision and maximise comfort, especially during extended use. ComfyView minimises reflections and glare through the use of polarising materials, to reduce eye strain and fatigue when using the monitor.

As well as being focused on eye comfort, the B6 series is also designed with ergonomic comfort in mind as well. The ErgoStand is capable of a wide range of movement to ensure that you can adjust the screen to the ideal position, to help further combat eye strain as well as minimising physical discomfort by allowing you to sit comfortably and maintain good posture.

The B6 series is also equipped with a wide range of useful connectivity options, including dual-link DVI, HDMI (with MHL), DisplayPort and Mini DisplayPort. This ensures that it can easily and conveniently be connected to a wide variety of sources.


Excellent Reliability

The B6 series includes Acer’s 3-year Commercial Warranty as standard.

On top of that, it’s also covered by the Acer Reliability Promise, which means that if the monitor suffers a warranty fault within the first 12 months, not only will it be repaired for you, you’ll be refunded 100% of the price paid as well.

Short summary description Acer B6 B326HKymjdpphz LED display 32" 3840 x 2160 pixels 4K Ultra HD Black, Gray:
This short summary of the Acer B6 B326HKymjdpphz LED display 32" 3840 x 2160 pixels 4K Ultra HD Black, Gray data-sheet is auto-generated and uses the product title and the first six key specs.

Acer B6 B326HKymjdpphz, 32", 3840 x 2160 pixels, 4K Ultra HD, LED, 6 ms, Black, Gray

Long summary description Acer B6 B326HKymjdpphz LED display 32" 3840 x 2160 pixels 4K Ultra HD Black, Gray:
This is an auto-generated long summary of Acer B6 B326HKymjdpphz LED display 32" 3840 x 2160 pixels 4K Ultra HD Black, Gray based on the first three specs of the first five spec groups.

Acer B6 B326HKymjdpphz. Display diagonal: 32", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED. Display: LED. Display surface: Matt, Response time: 6 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting. Product color: Black, Gray

<b>4K2K & Super Sharpness</b>
4K2K & Super Sharpness

The B326HK's screen boasts an amazing 4K2K Ultra HD resolution of 3840x2160, giving you 4 times the detail of a conventional Full HD monitor.
This ensures that no matter the workload, everything is displayed in perfect detail.

The B326HK also features Acer's Super Sharpness technology, which optimises lower-resolution content via edge enhancement, to allow you to make the most of your screen's 4K2K resolution.

<b>Acer ComfyView</b>
Acer ComfyView

Equipped with Acer's ComfyView technology, the B326HK minimises unpleasant and distracting screen glare, which helps to reduce eye strain and fatigue, especially during extended use.
This is achieved using a polarising material, reducing the reflectivity of the screen and allowing the B286HK to be comfortably used in a variety of working environments.

<b>Flexible Stand</b>
Flexible Stand

The B326HK's stand allows for a wide range of adjustment to ensure that you can position the screen at the most comfortable and convenient angle.
Adjustments include 40 degrees of tilt, 60 degrees of swivel and 150mm of height.

<b>Convenient Cable Management</b>
Convenient Cable Management

As well as allowing for a wide variety of adjustment, the B326HK's stand also features discreet and convenient cable management, helping you keep your workspace clutter-free.

<b>Built-in Speakers</b>
Built-in Speakers

The B286HK features 2x 2W built-in speakers for convenient media usage without the need for extra equipment.

Display
Display diagonal *
32"
Display resolution *
3840 x 2160 pixels
HD type *
4K Ultra HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
IPS
Touchscreen *
No
Display brightness (typical)
350 cd/m²
Response time
6 ms
Display surface
Matt
Screen shape *
Flat
Supported graphics resolutions
3840 x 2160
Aspect ratio
16:9
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
100000000:1
Maximum refresh rate *
60 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colors *
1.073 billion colors
Pixel pitch
0.00724 x 0.00724" (0.184 x 0.184 mm)
Viewable size, horizontal
27.9" (70.8 cm)
Viewable size, vertical
15.7" (39.9 cm)
Digital horizontal frequency
32 - 88 kHz
Digital vertical frequency
24 - 75 Hz
Colour gamut standard
sRGB
Multimedia
Built-in speaker(s) *
Yes
Built-in camera *
No
Number of speakers
2
RMS rated power
4 W
Design
Market positioning *
Business
Product color *
Black, Gray
Certification
CE, GS, ISO 9241 - 307, TCO6.0, Energy Star
Ports & interfaces
Built-in USB hub *
Yes
USB hub version
3.2 Gen 1 (3.1 Gen 1)
Number of upstream ports
1
USB Type-A downstream ports quantity
4
DVI port
Yes
HDMI ports quantity
1
DisplayPorts quantity
1
Mini DisplayPorts quantity
1
DC-in jack
Yes
Mobile High-Definition Link (MHL)
Yes
Network
Wi-Fi
No
Network
Bluetooth
No
Ethernet LAN
No
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
No
Height adjustment *
Yes
Height adjustment
5.91" (15 cm)
Swiveling
Yes
Swivel angle range
-60 - 60°
Tilt adjustment
Yes
Tilt angle range
-5 - 25°
On Screen Display (OSD)
Yes
Plug and Play
Yes
LED indicators
Power
Power
Power consumption (typical) *
64 W
Power consumption (standby) *
0.32 W
Power consumption (off)
0.32 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Annual energy consumption
93 kWh
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 65 °C
Operating relative humidity (H-H)
20 - 80%
Weight & dimensions
Width (with stand)
29.1" (738 mm)
Depth (with stand)
18.6" (473 mm)
Height (with stand)
18.6" (473.4 mm)
Width (without stand)
29.1" (738 mm)
Depth (without stand)
0.984" (25 mm)
Weight (without stand)
26.5 lbs (12 kg)
Packaging data
Package width
32.9" (835 mm)
Package depth
8.86" (225 mm)
Package height
28" (710 mm)
Package weight
33.7 lbs (15.3 kg)
Sustainability
Sustainability certificates
ENERGY STAR
Thin Client
Thin client installed
No
Other features
Display
LED
On/off switch
Yes
TV tuner integrated
No
Energy efficiency class (old)
C
Mean time between failures (MTBF)
30000 h
Source Testseek summary Average rating
Reviews
Updated:
2018-04-03 01:41:55
Uk has collected 14 expert reviews for Acer B6 B326HKymjdpphz - 32" monitor and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
digitalversus.com
Updated:
2018-04-03 01:41:38
This 32" monitor is pretty large, but it doesn't feel too bigThe B326HK is part of Acer's B6 monitor range aimed primarily at pro users. With its all-black finish, the understated design is quite different from Acer's S6, S7 or H7 displays, but it's still...
Good 32" display, Ultra HD resolution, Goodquality finish, Magnetic base, Four USB 3.0 ports...
Bad Disappointing contrast, Response time isn't great, Input lag is very high for a monitor...
Bottom line The low contrast and sluggish response times hold this Acer B326HK monitor back from a fourth star. But it's still a perfectly pleasant monitor for office computing thanks to its 32" IPS screen with 3840 x 2160-pixel resolution, which is now well supporte...
60%
uk.hardware.info
Updated:
2018-04-03 01:41:42
Finally, more work space on desktop: monitors with really high resolutions will be within reach. Despite the Ultra HD-monitors in this test being not exactly cheap, the trend is obvious with 17 available test samples. Availability is increasing, prices...
Bottom line Mid-2015 there is a lot to choose if you want an UHD monitor, but we haven't come as far as to recommend one to everyone looking for a new screen. Prices are too high for this and there are too many point of critique on the monitors. This doesn't mean t...
0%
hardware-boom.com
Updated:
2018-04-03 01:41:52
At the time of this writing among 4K monitors have about a dozen models with IPS-matrix and screen sizes over 30 inches. Due to its price, these several models create the same pattern in which the hero of our today's article, Monitor Acer B326HK, would se...
0%
Digitaltrends.com
Updated:
2018-04-03 01:41:55
As the biggest companies in the PC industry have poised themselves for an explosion in demand for everything UHD, each is feverishly whipping its marketing and development divisions into shape to jockey for the top spot in what will inevitably become an a...
Good Wide sRGB gamut, Plenty of connectivity, Low price for a large 4K display...
Bad Stand only adjusts for height and tilt, Mediocre color accuracy, Speakers are too quiet...
Bottom line As with any new technology in an emerging market, there will be winners, losers, and an endless glut of experimentation lost in the middle of what's released in between. It took years of tinkering by thousands of engineers from a dozen different companie...
75%
4k.com
Updated:
2018-04-03 01:41:42
The Acer B326HK ymjdpphz can best be described as a bit plain but very practical. This is not a flashy, elegant 4K UHD display and it doesn't make any pretensions of being one. Instead, what you get with the B326HK ymjdpphz is a fairly solid, functional d...
Good Great color coverage, Excellent large screen size, Nicely utilitarian look, Good brightness...
Bad Lackluster contrast, Poor speaker quality, Inflexible stand adjustment options...
Bottom line While not a bad monitor on the whole, the Acer B326HK ymjdpphz has too many deficiencies to be worth the price it's selling for. There are now better options on the market and they deliver more value per dollar spent.Check the Price of the Acer Acer B326...
86%
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)