location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer KA2 KA272 LED display 27" 1920 x 1080 pixels Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
KA2
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Acer KA272bi 27 inch FHD Monitor (IPS Panel, FreeSync, 75Hz, 1ms, HDMI, VGA, Black)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UM.HX2EE.016 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4710886014089
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Acer’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 115597
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 16:02:34
The date of the most recent change of the data-sheet in Icecat's system
Acer UM.HX2EE.016 user manual (1.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Product Fiche (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Acer KA2 KA272 LED display 27" 1920 x 1080 pixels Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 27" LED IPS
  • - Full HD 1920 x 1080 pixels 16:9
  • - 75 Hz 1 ms 250 cd/m² 1000:1
  • - AMD FreeSync
  • - F 26 kWh 16 W
Long product name Acer KA2 KA272 LED display 27" 1920 x 1080 pixels Full HD Black :
The short editorial description of Acer KA2 KA272 LED display 27" 1920 x 1080 pixels Full HD Black

27" IPS LED, 1920 x 1080, 16:9, 1 ms, 250 cd/m², VGA, HDMI
More>>>
Acer KA2 KA272 LED display 27" 1920 x 1080 pixels Full HD Black:
The official marketing text of Acer KA2 KA272 LED display 27" 1920 x 1080 pixels Full HD Black as supplied by the manufacturer

Vibrant Images
Crisp, true-to-life colors come alive in Full HD 1080p resolution. Movies and games appear more real and dramatic, and small details and text are clear with1920x1080 resolution in a 16:9 aspect ratio.

ZeroFrame Design
With a 21.5” to 27” FHD IPS display, you’ll want to see as much of it as possible. Get more monitor real estate with the near bezel-less design1, allowing you to see more and do more. The ZeroFrame design lets you place multiple monitors next to each other for a seamless, almost uninterrupted view.

No Screen Tearing
Say goodbye to stuttering and tearing with AMD Radeon™ FreeSync™1 technology and a 75Hz refresh rate. Video editing is smoother as the monitor’s refresh rate is synched to your computer’s framerate. No matter what you're working on, the 1ms Visual Response Boost™ ensures clear, blur-free images.

Eye Safety First
Protect your eyes from unnecessary strain by utilizing Acer BlueLightShield™ and Flickerless™ technologies. View your monitor for longer with reduced glare and eye fatigue thanks to Acer ComfyView™ and Low Dimming™.

Adjustments On The Fly
No need to fiddle with buttons. Easily modify your monitor settings via the Display Widget utility software. Customize your viewing by selecting different modes for different apps.

Exacting Colors
Acer monitors use a unique form of 6-axis color adjustment in order to aid professionals in obtaining the exact color and hue they prefer. Using this feature, the user can adjust hue and saturation in 6 axis. These axis range from R, G, B to C, M and Y, and allow the user to cater the monitor’s colors to their professional needs.

Short summary description Acer KA2 KA272 LED display 27" 1920 x 1080 pixels Full HD Black:
This short summary of the Acer KA2 KA272 LED display 27" 1920 x 1080 pixels Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Acer KA2 KA272, 27", 1920 x 1080 pixels, Full HD, LED, 1 ms, Black

Long summary description Acer KA2 KA272 LED display 27" 1920 x 1080 pixels Full HD Black:
This is an auto-generated long summary of Acer KA2 KA272 LED display 27" 1920 x 1080 pixels Full HD Black based on the first three specs of the first five spec groups.

Acer KA2 KA272. Display diagonal: 27", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product color: Black

<b>High Definition Display</b>
High Definition Display

The KA272 features a 27" Full HD display, which provides plenty of clarity, no matter what you're working on.
Movies will look sharp and detailed, text will look clean and crisp, pictures will jump off the screen.

<b>IPS Panel</b>
IPS Panel

Thanks to the IPS panel, the KA272 is capable of superior colour reproduction and wider viewing angles.

You can view the KA272 at angles of up-to 178° without suffering from noticeable colour shift, meaning what you see on screen looks correct and won't distract you from what you're doing.

<b>Smooth Motion</b>
Smooth Motion

Combining a lightning-fast 1ms response time with a quick 75Hz refresh rate, the KA272 ensures that any kind of motion or video looks great.

The 1ms response time keeps annoying visual imperfections such as ghosting and blurring to a minimum, whilst the 75Hz refresh rate keeps everything looking smooth, without distracting issues such as juddering, freezing or jumping.

<b>AMD FreeSync</b>
AMD FreeSync

Featuring AMD FreeSync support, the KA272 will work perfectly with compatible AMD Radeon graphics cards, to eliminate visual tearing and stuttering.

FreeSync works by allowing the graphics card to control the refresh rate of the monitor and match it to the framerate that it is outputting, meaning the two pieces of hardware work in perfect harmony.

<b>Acer VisionCare</b>
Acer VisionCare

The KA272 features VisionCare, Acer's suite of eye protection technologies:

Flickerless
While the refresh rate of a monitor may not be perceptible to the human eye, this flickering can still cause strain when using a monitor, particularly during heavy use such as working environments. Acer Flickerless technology utilises improved power supply stability to reduce this.

BlueLightShield Pro
Acer's BlueLightShield technology reduces the ratio of harmful blue light emitted by a monitor, by adjusting colour hue and brightness. BlueLightShield Pro is able to further reduce this without sacrificing colour accuracy or brightness.

Low dimming
Through low dimming, Acer monitors can lower their brightness in darker environments to reduce eye fatigue.

ComfyView
ComfyView helps reduce reflections and glare for a more comfortable viewing experience in a variety of working environments.

<b>ZeroFrame Design</b>
ZeroFrame Design

The KA272 features Acer's ZeroFrame design - the near bezel-less design creates a more seamless look for a more stylish and professional feel, as well as minimising distractions by allowing you to focus on what matters most: the screen.

Additionally, the slimmed-down bezels ensure the KA272 can be easily integrated into multi-monitor set-ups without negatively impacting productivity or usability.

<b>Ergonomic Adjustment</b>
Ergonomic Adjustment

Featuring 20° of tilt adjustment, the KA272's stand allows you to find the perfect angle for the most comfortable viewing, helping reduce eye fatigue, neck strain and other issues.

Display
Display diagonal *
27"
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
IPS
Backlight type
LED
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time *
1 ms
Screen shape *
Flat
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
100000000:1
Maximum refresh rate *
75 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colors *
16.7 million colors
Display diagonal (metric)
27.2" (69 cm)
Performance
AMD FreeSync *
Yes
AMD FreeSync type
FreeSync
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Home
Product color *
Black
Frameless design
Yes
Ports & interfaces
VGA (D-Sub) ports quantity
1
HDMI *
Yes
HDMI ports quantity
1
Ports & interfaces
HDMI version
1.4
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Height adjustment *
No
Tilt adjustment
Yes
Tilt angle range
-5 - 15°
Power
Energy efficiency class (SDR) *
F
Energy consumption (SDR) per 1000 hours *
26 kWh
Power consumption (typical) *
16 W
Power consumption (standby) *
0.5 W
Power consumption (max)
28 W
Power consumption (off)
0.3 W
Energy efficiency scale
A to G
European Product Registry for Energy Labelling (EPREL) code
414261
Weight & dimensions
Width (with stand)
24.5" (622 mm)
Depth (with stand)
7.87" (200 mm)
Height (with stand)
18.1" (459 mm)
Weight (with stand)
9.96 lbs (4.52 kg)
Packaging data
Package width
27" (685 mm)
Package depth
5.12" (130 mm)
Package height
17.5" (445 mm)
Package weight
15 lbs (6.8 kg)
Other features
Country of origin
China
Logistics data
Harmonized System (HS) code
85285210
Country Distributor
United Kingdom 1 distributor(s)