Acer logo

Acer S7 S277hkwmidpp computer monitor 27" 3840 x 2160 pixels Full HD LED White

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
104815
Info modified on:
14 Mar 2024, 19:51:35
Short summary description Acer S7 S277hkwmidpp computer monitor 27" 3840 x 2160 pixels Full HD LED White:

Acer S7 S277hkwmidpp, 27", 3840 x 2160 pixels, Full HD, LED, 4 ms, White

Long summary description Acer S7 S277hkwmidpp computer monitor 27" 3840 x 2160 pixels Full HD LED White:

Acer S7 S277hkwmidpp. Display diagonal: 27", Display resolution: 3840 x 2160 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Product color: White

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.