location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer R1 R271Bbmix computer monitor 27" 1920 x 1080 pixels Full HD LED Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
R1
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
R271Bbmix
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UM.HR1EE.B02
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4710180225433
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 58558
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 13:48:28
The date of the most recent change of the data-sheet in Icecat's system
Acer UM.HR1EE.B02 user manual (6.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick Start Guide (4.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Acer R1 R271Bbmix computer monitor 27" 1920 x 1080 pixels Full HD LED Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 27" LED IPS
  • - Full HD 1920 x 1080 pixels 16:9
  • - 60 Hz 1 ms 250 cd/m² 100000000:1
  • - AMD FreeSync Flicker-free technology
  • - 26 W
Guarantee: EMEA Consumer (2yr)
Long product name Acer R1 R271Bbmix computer monitor 27" 1920 x 1080 pixels Full HD LED Black :
The short editorial description of Acer R1 R271Bbmix computer monitor 27" 1920 x 1080 pixels Full HD LED Black

27", A+, IPS, 1920 x 1080, 60 Hz, 1x HDMI, 1x VGA, RMS 2x 2 W, 621 x 224 x 454 mm, 3.65 kg
More>>>
Acer R1 R271Bbmix computer monitor 27" 1920 x 1080 pixels Full HD LED Black:
The official marketing text of Acer R1 R271Bbmix computer monitor 27" 1920 x 1080 pixels Full HD LED Black as supplied by the manufacturer

Slim and trim

R1 displays have an ultra-thin enclosure with most of the display being only 6.6 mm thick, thinner than many smartphones. In addition, the "ZeroFrame" design maximises the view and minimises visual clutter with a bezel so thin that you barely notice it.

On display

You get a great view with our R1 displays. You get 1920 x 1080 Full HD resolution enhanced by IPS technology that produces vivid colours and a wide 178 viewing angle. You also get multiple display connectors to make it easy to connect.

A comfortable view

Our R1 displays are designed to help preserve eye health. Flicker-less design reduces eye strain from screen flicker. A Blue Light Filter reduces the negative effects of excess blue spectrum exposure, and our ComfyView reduces screen reflection.

Short summary description Acer R1 R271Bbmix computer monitor 27" 1920 x 1080 pixels Full HD LED Black:
This short summary of the Acer R1 R271Bbmix computer monitor 27" 1920 x 1080 pixels Full HD LED Black data-sheet is auto-generated and uses the product title and the first six key specs.

Acer R1 R271Bbmix, 27", 1920 x 1080 pixels, Full HD, LED, 1 ms, Black

Long summary description Acer R1 R271Bbmix computer monitor 27" 1920 x 1080 pixels Full HD LED Black:
This is an auto-generated long summary of Acer R1 R271Bbmix computer monitor 27" 1920 x 1080 pixels Full HD LED Black based on the first three specs of the first five spec groups.

Acer R1 R271Bbmix. Display diagonal: 27", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Product color: Black

Display
Display diagonal *
27"
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
IPS
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time
1 ms
Screen shape *
Flat
Supported graphics resolutions
1920 x 1080 (HD 1080)
Contrast ratio (typical) *
100000000:1
Maximum refresh rate *
60 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colors *
16.78 million colors
Pixel pitch
0.0122 x 0.0122" (0.311 x 0.311 mm)
Pixel density
82 ppi
Viewable size, horizontal
23.5" (59.8 cm)
Viewable size, vertical
13.2" (33.6 cm)
Digital horizontal frequency
55 - 83 kHz
Digital vertical frequency
50 - 76 Hz
Surface hardness
3H
Color depth
6 bit
NTSC coverage (typical)
72%
Performance
AMD FreeSync *
Yes
VESA Adaptive Sync support
Yes
Flicker-free technology
Yes
Low Blue Light technology
Yes
Compatibility
CE, TÜV GS, ISO9241-307 class I, MPRII
Windows operating systems supported
Windows 10
Multimedia
Built-in speaker(s) *
Yes
Built-in camera *
No
Number of speakers
2
RMS rated power
4 W
Design
Product color *
Black
Heavy metals free
Hg (mercury)
Ports & interfaces
Built-in USB hub *
No
VGA (D-Sub) ports quantity
1
DVI port
No
HDMI *
Yes
Audio input
No
Audio output
Yes
Ergonomics
VESA mounting *
No
Cable lock slot *
Yes
Cable lock slot type
Kensington
Height adjustment *
No
Tilt adjustment
Yes
Tilt angle range
-5 - 15°
Power
Power consumption (typical) *
26 W
Power consumption (standby) *
0.4 W
Power consumption (off)
0.4 W
Annual energy consumption
38 kWh
Packaging content
Stand included
Yes
Cables included
VGA
Weight & dimensions
Width (with stand)
24.4" (621 mm)
Depth (with stand)
8.82" (224 mm)
Height (with stand)
17.9" (454 mm)
Weight (with stand)
8.05 lbs (3.65 kg)
Packaging data
Package width
27" (685 mm)
Package depth
4.53" (115 mm)
Package height
17.7" (450 mm)
Package weight
12.6 lbs (5.7 kg)
Quantity per pack
1 pc(s)
Logistics data
Pallet width
45.3" (115 cm)
Pallet length
85.4" (2.17 m)
Pallet height
40.9" (104 cm)
Quantity per pallet layer
62 pc(s)
Other features
On/off switch
Yes
Energy efficiency class (old)
A+