location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer KB272 E0 computer monitor 27" 1920 x 1080 pixels Full HD LED Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KB272 E0
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UM.HK2EE.007
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 616
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Sep 2024 00:36:16
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Acer KB272 E0 computer monitor 27" 1920 x 1080 pixels Full HD LED Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - IPS FHD resolution
  • - AMD FreeSync™
  • - 100Hz refresh rate, less strain for eyes
  • - 1ms Visual Response Boost (VRB)
  • - 178° wide view angle
  • - 6 axis color adjustment
  • - ZeroFrame
  • - Acer Display Widget-simplifies monitor tweaking
  • - Acer VisionCare for comfy viewing
  • - ENERGY STAR® certified
Long product name Acer KB272 E0 computer monitor 27" 1920 x 1080 pixels Full HD LED Black :
The short editorial description of Acer KB272 E0 computer monitor 27" 1920 x 1080 pixels Full HD LED Black

27", 1920 x 1080p, 100Hz, 1ms (VRB), 16.7m, 250nits, sRGB 99%, 178° H/V, VESA 100x100, 100-240VAC, Black
More>>>
Acer KB272 E0 computer monitor 27" 1920 x 1080 pixels Full HD LED Black:
The official marketing text of Acer KB272 E0 computer monitor 27" 1920 x 1080 pixels Full HD LED Black as supplied by the manufacturer

1ms Visual Response Boost
1ms Visual Response Boost (VRB), works by either quickly turning off the backlight or inserting a blank, black image between frames aka “blinking”. This results in less noticeable blur in fast moving images because the liquid crystals don't have to double up on frames as they rise and fall.

In-Plane Switching technology
In-Plane Switching technology, which is accurate across 170° presents a splendid quality in wide angles. Rough the screen, everything is crisp and clear from any angle.

AMD FreeSync
With AMD FreeSync, the game’s frame rate is determined by your graphics card, not the fixed refresh rate of the monitor. This means the monitor’s frames are synced with the graphics card’s frames, which eliminates screen tearing and delivers very smooth gaming experiences.

BlueLightShield technology
Acer Ultra-Low Blue Light technology reduces the amount of harmful blue light emitted by LED panel. You can access and select four different filter settings onscreen easily through the OSD menu to find the best one that suits the task at hand.

Short summary description Acer KB272 E0 computer monitor 27" 1920 x 1080 pixels Full HD LED Black:
This short summary of the Acer KB272 E0 computer monitor 27" 1920 x 1080 pixels Full HD LED Black data-sheet is auto-generated and uses the product title and the first six key specs.

Acer KB272 E0, 27", 1920 x 1080 pixels, Full HD, LED, 1 ms, Black

Long summary description Acer KB272 E0 computer monitor 27" 1920 x 1080 pixels Full HD LED Black:
This is an auto-generated long summary of Acer KB272 E0 computer monitor 27" 1920 x 1080 pixels Full HD LED Black based on the first three specs of the first five spec groups.

Acer KB272 E0. Display diagonal: 27", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 1 ms, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting, Height adjustment. Product color: Black

Display
Display diagonal *
27"
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Display technology *
LED
Panel type *
IPS
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time *
1 ms
Screen shape *
Flat
Supported graphics resolutions
1920 x 1080 (HD 1080)
Supported video modes
1080p
Maximum refresh rate *
100 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colors *
16.7 million colors
sRGB coverage (typical)
99%
Performance
AMD FreeSync *
Yes
AMD FreeSync type
FreeSync
Flicker-free technology
Yes
Low Blue Light technology
Yes
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Home
Product color *
Black
Frameless design
Yes
Ports & interfaces
Built-in USB hub *
No
VGA (D-Sub) ports quantity
1
HDMI *
Yes
HDMI ports quantity
1
HDMI version
1.4
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Wall mountable
Yes
Height adjustment *
Yes
Tilt adjustment
Yes
Tilt angle range
-5 - 25°
Power
AC input voltage
100 - 240 V
Power supply type
External
Packaging content
Stand included
Yes
Power adapter included
Yes
Sustainability
Sustainability certificates
ENERGY STAR