location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer ED270U P2 computer monitor 27" 2560 x 1440 pixels Wide Quad HD LED Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ED270U P2
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UM.HE0EE.202
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4711121509766
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5600
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Jun 2024 15:36:47
The date of the most recent change of the data-sheet in Icecat's system
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Acer ED270U P2 computer monitor 27" 2560 x 1440 pixels Wide Quad HD LED Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Gaming 27" LED VA
  • - Wide Quad HD 2560 x 1440 pixels 16:9
  • - 170 Hz 1 ms 250 cd/m² 4000:1
  • - AMD FreeSync
  • - F 26 kWh 29 W
More>>>
Short summary description Acer ED270U P2 computer monitor 27" 2560 x 1440 pixels Wide Quad HD LED Black:
This short summary of the Acer ED270U P2 computer monitor 27" 2560 x 1440 pixels Wide Quad HD LED Black data-sheet is auto-generated and uses the product title and the first six key specs.

Acer ED270U P2, 27", 2560 x 1440 pixels, Wide Quad HD, LED, 1 ms, Black

Long summary description Acer ED270U P2 computer monitor 27" 2560 x 1440 pixels Wide Quad HD LED Black:
This is an auto-generated long summary of Acer ED270U P2 computer monitor 27" 2560 x 1440 pixels Wide Quad HD LED Black based on the first three specs of the first five spec groups.

Acer ED270U P2. Display diagonal: 27", Display resolution: 2560 x 1440 pixels, HD type: Wide Quad HD, Display technology: LED, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting. Product color: Black

Display
Display diagonal *
27"
Display resolution *
2560 x 1440 pixels
HD type *
Wide Quad HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
VA
LED backlight
Yes
Backlight type
LED
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time
1 ms
Anti-glare screen
Yes
Screen shape *
Curved
Screen curvature rating
1500R
Contrast ratio (typical) *
4000:1
Contrast ratio (dynamic)
1000000:1
Maximum refresh rate *
170 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colors *
16.7 million colors
Pixel pitch
0.00906 x 0.00906" (0.23 x 0.23 mm)
Viewable size, horizontal
23.5" (59.7 cm)
Viewable size, vertical
13.2" (33.6 cm)
High Dynamic Range (HDR) supported
Yes
High Dynamic Range (HDR) technology
High Dynamic Range 10 (HDR10)
Color depth
8 bit
NTSC coverage (typical)
72%
Performance
AMD FreeSync *
Yes
AMD FreeSync type
FreeSync Premium
Multimedia
Built-in speaker(s) *
Yes
Built-in camera *
No
Number of speakers
2
RMS rated power
4 W
Design
Market positioning *
Gaming
Product color *
Black
Front bezel color
Black
Design
Feet color
Black
Ports & interfaces
HDMI *
Yes
HDMI ports quantity
2
HDMI version
2.0
DisplayPorts quantity
1
Headphone out *
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
75 x 75 mm
Wall mountable
Yes
Cable lock slot *
Yes
Cable lock slot type
Kensington
Height adjustment *
No
Tilt adjustment
Yes
Tilt angle range
-5 - 20°
Power
Energy efficiency class (SDR) *
F
Energy efficiency class (HDR) *
G
Energy consumption (SDR) per 1000 hours *
26 kWh
Energy consumption (HDR) per 1000 hours *
31 kWh
Power consumption (typical) *
29 W
Power consumption (standby) *
0.5 W
Power consumption (max)
48 W
Power consumption (off)
0.3 W
Packaging content
Stand included
Yes
Cables included
AC
Weight & dimensions
Width (with stand)
24.1" (611 mm)
Depth (with stand)
7.72" (196 mm)
Height (with stand)
17.6" (446 mm)
Weight (with stand)
8.6 lbs (3.9 kg)
Width (without stand)
24.1" (611 mm)
Depth (without stand)
2.99" (76 mm)
Height (without stand)
14.3" (363 mm)
Weight (without stand)
7.28 lbs (3.3 kg)
Country Distributor
España 1 distributor(s)