location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer ConceptD CP3271KP computer monitor 27" 3840 x 2160 pixels 4K Ultra HD LCD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ConceptD
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
CP3
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ConceptD CP3271KP 4K UHD 144Hz 1ms professional monitor for creators
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UM.HC1EE.P08
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4710886020653
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 42211
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 16:56:55
The date of the most recent change of the data-sheet in Icecat's system
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Acer ConceptD CP3271KP computer monitor 27" 3840 x 2160 pixels 4K Ultra HD LCD Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 4K Ultra HD 2160p resolution
  • - Nvidia G-Sync Compatible
  • - 144Hz refresh rate
  • - 90% PCI-P3 coverage
  • - Pantone Validated
  • - Delta E<1
  • - VESA Display HDR 400 certified
Long product name Acer ConceptD CP3271KP computer monitor 27" 3840 x 2160 pixels 4K Ultra HD LCD Black :
The short editorial description of Acer ConceptD CP3271KP computer monitor 27" 3840 x 2160 pixels 4K Ultra HD LCD Black

ConceptD CP3271KP 4K UHD 144Hz 1ms professional monitor for creators
More>>>
Acer ConceptD CP3271KP computer monitor 27" 3840 x 2160 pixels 4K Ultra HD LCD Black:
The official marketing text of Acer ConceptD CP3271KP computer monitor 27" 3840 x 2160 pixels 4K Ultra HD LCD Black as supplied by the manufacturer

Acer’s ConceptD range of devices feature premium hardware and a range useful features, designed to meet the exacting standards required for professional visual workloads, such as CAD, 3D & 3D modelling, photo & video editing and much more.
The CP3271KP monitor embodies this with a 4K Ultra HD resolution, fast refresh rate and great colour accuracy.

The 4K Ultra HD resolution of the CP3271KP is 4 times greater than a ‘standard’ Full HD monitor. This extra detail is a must for video editing, especially when working with 4K footage so you can see the true quality of what you’re working on.

Colour accuracy is another vital aspect of graphic design work – having the confidence that the colour you see on the screen is the same colour that everyone else will see or that will be printed or otherwise reproduced. To this end, the CP3271KP meets a variety of rigorous standards for colour accuracy.
In addition to being a Pantone Validated display with support for the Pantone Matching System, the CP3271KP has a Delta E value of <1, which means that colour variation is imperceptible to the human eye.

As well as excellent colour accuracy, the CP3271KP is capable of displaying over 1 billion different colours for more lifelike visuals. It also covers 90% of the DCI-P3 colour gamut, which is a standard used in professional video work.
Additionally, the CP3271KP is VESA DisplayHDR 400 certified, making it a great choice for editing HDR video content as well.

The 144Hz refresh rate and 1ms response time also help to ensure the CP3271KP is a great choice for video editing – they ensures that even high-speed action scenes will appear smooth and clear, without juddering, smearing or ghosting.
The CP3271KP is also Nvidia G-SYNC Compatible, which means that when used with computers equipped with compatible Nvidia GPUs, the refresh rate of the monitor is automatically matched to the framerate of the graphics card, helping to eliminate tearing and other distracting visual artefacts.

Working at a PC for extended periods of time can be an uncomfortable experience and, in extreme cases, can even cause eye strain, physical pain, fatigue and other issues. To help minimise this, the CP3271KP is equipped with a range of features designed to make using it a more comfortable experience.
Equipped with Acer’s Ergostand, the CP3271KP features a wide range of adjustment options so that you can find the best angle to view it from, for maximum ergonomic comfort. This includes 40° of tilt adjustment, 360° of swivel and 180mm of height adjustment, plus the option of pivoting the display 90° to be able to use it in portrait mode.
The CP3271KP also comes with an optional monitor hood which can help to reduce distracting glare, along with an integrated ambient light sensor which automatically adjusts the monitor brightness based on the ambient levels – both of which can help to reduce eye strain.

Lastly, the CP3271KP features a full range of connectivity options, including HDMI and DisplayPorts, as well as an integrated USB 3.0 hub.

The CP3271KP is an excellent choice of monitor for a wide range of professional graphic design, editing or modelling workloads.

Short summary description Acer ConceptD CP3271KP computer monitor 27" 3840 x 2160 pixels 4K Ultra HD LCD Black:
This short summary of the Acer ConceptD CP3271KP computer monitor 27" 3840 x 2160 pixels 4K Ultra HD LCD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Acer ConceptD CP3271KP, 27", 3840 x 2160 pixels, 4K Ultra HD, LCD, 1 ms, Black

Long summary description Acer ConceptD CP3271KP computer monitor 27" 3840 x 2160 pixels 4K Ultra HD LCD Black:
This is an auto-generated long summary of Acer ConceptD CP3271KP computer monitor 27" 3840 x 2160 pixels 4K Ultra HD LCD Black based on the first three specs of the first five spec groups.

Acer ConceptD CP3271KP. Display diagonal: 27", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LCD, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product color: Black

<b>Colour Accuracy</b>
Colour Accuracy

Achieve true-to-life colour accuracy with a display tested and calibrated to achieve a super-low Delta E<1. Get a professional edge with a PANTONE Validated display that features integrated colour correction and has demonstrated superior fidelity in reproducing the PANTONE Matching System (PMS) colours.

<b>Wide Colour Gamut</b>
Wide Colour Gamut

Get brighter and more lifelike colours with 90% DCI-P3 and enjoy smooth transitions, finer shades, and a uniform appearance. DCI-P3 is an international colour standard used by directors and producers. Now integrated into devices, colours are reproduced to match this professional-grade quality, making it ideal for high-level editing in video and film.

<b>Outstanding HDR Experience</b>
Outstanding HDR Experience

HDR displays offer a range of luminance similar to what a human eye can experience, and a much wider range of colours than traditional monitors. Enjoy pristine HDR images with VESA DisplayHDR 400 Certification and eliminate visual artefacts with this NVIDIA G-SYNC Compatible display.

<b>Unbelievable 4K Clarity</b>
Unbelievable 4K Clarity

Once you’ve worked on a 4K screen, you’ll never settle for less. With 3840 x 2160¹ resolution, you can see more, do more and enjoy beyond measure. Get better colour reproduction at viewing angles of up to 178° with the IPS panel.

<b>Fast-paced Frames</b>
Fast-paced Frames

View and create hyper-smooth 2D and 3D motion scenes with a rapid refresh rate of 144Hz. More frames per second means quicker frame rendering and a lower input lag.

<b>Designed for Creators</b>
Designed for Creators

With its timeless design, a ConceptD CP3 monitor adorns any workplace, adding a touch of class with the natural appearance of the stand base. This monitor comes with plenty of ports, a built-in light sensor1 and a light shielding hood, meaning it’s equipped for professional design work.

Display
Display diagonal *
27"
Display resolution *
3840 x 2160 pixels
HD type *
4K Ultra HD
Native aspect ratio *
16:9
Display technology *
LCD
Panel type *
IPS
Backlight type
LED
Touchscreen *
No
Display brightness (typical)
400 cd/m²
Response time
1 ms
Screen shape *
Flat
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
100000000:1
Maximum refresh rate *
144 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colors *
1.07 billion colors
Performance
NVIDIA G-SYNC *
Yes
NVIDIA G-SYNC type
G-SYNC Compatible
Multimedia
Built-in speaker(s) *
Yes
Built-in camera *
No
Number of speakers
2
RMS rated power
8 W
Design
Market positioning *
Graphics design
Product color *
Black
Feet color
Wood
Certification
MPR II
Ports & interfaces
Built-in USB hub *
Yes
USB hub version
3.2 Gen 1 (3.1 Gen 1)
Number of upstream ports
1
USB Type-A downstream ports quantity
4
DVI port
No
DisplayPorts quantity
2
Audio input
No
Headphone out *
Yes
Ports & interfaces
Headphone outputs
1
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Height adjustment *
Yes
Height adjustment
7.09" (18 cm)
Tilt adjustment
Yes
Tilt angle range
-5 - 35°
Power
Energy efficiency class (SDR) *
G
Energy efficiency class (HDR) *
G
Energy consumption (SDR) per 1000 hours *
32 kWh
Energy consumption (HDR) per 1000 hours *
65 kWh
Power consumption (typical) *
39 W
Power consumption (standby) *
0.45 W
Power consumption (off)
0.3 W
Energy efficiency scale
A to G
Packaging content
Stand included
Yes
Cables included
AC, DisplayPort, HDMI, USB
Weight & dimensions
Width (with stand)
24.8" (629 mm)
Depth (with stand)
10.6" (269 mm)
Height (with stand)
23.6" (600.5 mm)
Weight (with stand)
14.4 lbs (6.53 kg)
Width (without stand)
24.8" (629 mm)
Depth (without stand)
3.5" (89 mm)
Height (without stand)
14.8" (375 mm)
Weight (without stand)
9.79 lbs (4.44 kg)
Packaging data
Package width
28" (711 mm)
Package depth
12" (304 mm)
Package height
25.7" (654 mm)
Package weight
3 lbs (1.36 kg)
Sustainability
European Product Registry for Energy Labelling (EPREL) code
566629
Country Distributor
United Kingdom 1 distributor(s)