Acer logo

Acer Predator Z35 computer monitor 35" 3440 x 1440 pixels UltraWide Quad HD LED Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
147018
Info modified on:
27 May 2024, 14:02:01
Long product name Acer Predator Z35 computer monitor 35" 3440 x 1440 pixels UltraWide Quad HD LED Black:

35" UW-QHD, 3440 x 1440px, DisplayPort, HDMI, 4 ms, 300 cd/m²

Acer Predator Z35 computer monitor 35" 3440 x 1440 pixels UltraWide Quad HD LED Black:

Wraparound Gaming
Take in the full view. The curved, panoramic 1800R3 view. A view that pulls you in, wraps around your vision and refuses to let go.

Locked-in Perfection
It’s a new beginning. With NVIDIA® G-SYNCTM, you’ve entered a world where frames are seamless and perfect.

NVIDIA® ULMBTM (Ultra Low Motion Blur)

NVIDIA® ULMBTM, or Ultra Low Motion Blur, decreases motion blur and minimizes ghosting during fast-paced gaming which results for a smoother overall look.

NVIDIA® G-SYNCTM

NVIDIA® G-SYNCTM creates a smooth gaming experience by syncing frames rendered by your GPU to the refresh rate of your monitor. This advanced process completely eliminates screen tearing and minimizes stuttering.

Front
The sharp aluminum base and haunting underglow lighting make its daunting presence known.

Back
A pillar of strength, cut with dynamic angles and ergonomic tilt/height adjustment with one mission – immersion.

Predator GameView
Predator GameView technology allows you to adjust dark boost levels, make precise color adjustments and set up aim points for hip-fire accuracy. Save custom settings in three profiles you can switch between at any time.

Short summary description Acer Predator Z35 computer monitor 35" 3440 x 1440 pixels UltraWide Quad HD LED Black:

Acer Predator Z35, 35", 3440 x 1440 pixels, UltraWide Quad HD, LED, 4 ms, Black

Long summary description Acer Predator Z35 computer monitor 35" 3440 x 1440 pixels UltraWide Quad HD LED Black:

Acer Predator Z35. Display diagonal: 35", Display resolution: 3440 x 1440 pixels, HD type: UltraWide Quad HD, Display technology: LED. Display: LED. Response time: 4 ms, Native aspect ratio: 21:9. Built-in speaker(s). Height adjustment. Product color: Black

Video
Specs
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.