location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Nitro XV5 XV345CURV computer monitor 34" 3440 x 1440 pixels UltraWide Quad HD LED Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Nitro XV5
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
XV345CURV
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UM.CX5EE.V05
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4711121686085
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8548
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Aug 2024 13:47:23
The date of the most recent change of the data-sheet in Icecat's system
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Product Fiche (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Acer Nitro XV5 XV345CURV computer monitor 34" 3440 x 1440 pixels UltraWide Quad HD LED Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 86.4cm (34") UltraWide Quad HD 3440 x 1440 VA
  • - 1ms, 21:9, 300cd/m²
  • - USB, HDMI, DisplayPort
Long product name Acer Nitro XV5 XV345CURV computer monitor 34" 3440 x 1440 pixels UltraWide Quad HD LED Black :
The short editorial description of Acer Nitro XV5 XV345CURV computer monitor 34" 3440 x 1440 pixels UltraWide Quad HD LED Black

86.4cm (34") UltraWide Quad HD 3440 x 1440 VA, 21:9, 300cd/m², 16.7M, 1ms, 178°/178°
More>>>
Acer Nitro XV5 XV345CURV computer monitor 34" 3440 x 1440 pixels UltraWide Quad HD LED Black:
The official marketing text of Acer Nitro XV5 XV345CURV computer monitor 34" 3440 x 1440 pixels UltraWide Quad HD LED Black as supplied by the manufacturer

Get ready for an unparalleled gaming experience with Nitro XV5 monitors' AMD® FreeSync™ Premium1 technology, high refresh rate, and support for HDR with its deliciously wide color gamut. Playtime starts now.

Exquisite Details
Immerse yourself in a vibrant and stunning world with 4K UHD (3840 x 2160)1 resolution that brings every detail to life. Experience the finest, natural, and sharp visuals with Delta E<2, ensuring that every color is true to its original quality.

Minimize Blur
Say goodbye to choppy gameplay and hello to uninterrupted, fluid gameplay that will keep you on the edge of your seat with a lightning-fast 200Hz refresh rate1 and low input lag.

Certified Perfection
AMD FreeSync™ Premium1 technology adds to the baseline FreeSync technology tier, equipping serious gamers with a fluid, tear-free gameplay experience at peak performance.

Flicker-Free
With fast liquid crystal technology1 and an incredibly fast response time of just 0.5ms (G to G)1, enjoy a level of visual clarity and fluidity that will ensure that all movements are rendered smoothly without any distracting smearing or ghosting effects.

Every Port You Need
Our USB Type-C port1 allows for seamless display, lightning-fast data transfer, and simultaneous device charging, all through a single cable. Plus, with HDMI 2.11, you can enjoy smooth console gaming at an incredible 4K resolution.

Light It Up
Illuminate your workspace effortlessly with XV5 monitors' motion sensing light1. No more fumbling for switches or struggling to find the right lighting for your environment.

Short summary description Acer Nitro XV5 XV345CURV computer monitor 34" 3440 x 1440 pixels UltraWide Quad HD LED Black:
This short summary of the Acer Nitro XV5 XV345CURV computer monitor 34" 3440 x 1440 pixels UltraWide Quad HD LED Black data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Nitro XV5 XV345CURV, 34", 3440 x 1440 pixels, UltraWide Quad HD, LED, 1 ms, Black

Long summary description Acer Nitro XV5 XV345CURV computer monitor 34" 3440 x 1440 pixels UltraWide Quad HD LED Black:
This is an auto-generated long summary of Acer Nitro XV5 XV345CURV computer monitor 34" 3440 x 1440 pixels UltraWide Quad HD LED Black based on the first three specs of the first five spec groups.

Acer Nitro XV5 XV345CURV. Display diagonal: 34", Display resolution: 3440 x 1440 pixels, HD type: UltraWide Quad HD, Display technology: LED, Response time: 1 ms, Native aspect ratio: 21:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub. VESA mounting, Height adjustment. Product color: Black

Display
Display diagonal *
34"
Display resolution *
3440 x 1440 pixels
HD type *
UltraWide Quad HD
Native aspect ratio *
21:9
Display technology *
LED
Panel type *
VA
LED backlight
Yes
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Response time *
1 ms
Anti-glare screen
Yes
Screen shape *
Curved
Screen curvature rating
1000R
Contrast ratio (dynamic)
100000000:1
Maximum refresh rate *
165 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colors *
16.7 million colors
Pixel pitch
0.00906 x 0.00906" (0.23 x 0.23 mm)
Viewable size, horizontal
31.4" (79.7 cm)
Viewable size, vertical
13.1" (33.4 cm)
Display diagonal (metric)
34" (86.4 cm)
High Dynamic Range (HDR) supported
Yes
Color depth
8 bit
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
Yes
AMD FreeSync type
FreeSync Premium
Multimedia
Built-in speaker(s) *
Yes
Built-in camera *
No
Design
Market positioning *
Gaming
Product color *
Black
Front bezel color
Black
Feet color
Black
Ports & interfaces
Built-in USB hub *
Yes
USB upstream port type
USB Type-B
Number of USB Type-B upstream ports quantity
1
USB Type-A downstream ports quantity
2
USB Type-C downstream ports quantity
1
Ports & interfaces
HDMI *
Yes
HDMI ports quantity
1
HDMI version
2.0
DisplayPorts quantity
1
DisplayPort version
1.4
Headphone out *
Yes
Headphone outputs
1
DC-in jack
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Height adjustment *
Yes
Height adjustment
3.94" (10 cm)
Swiveling
Yes
Swivel angle range
-20 - 20°
Tilt adjustment
Yes
Tilt angle range
-5 - 15°
Power
Energy efficiency class (SDR) *
F
Energy efficiency class (HDR) *
G
Energy consumption (SDR) per 1000 hours *
31 kWh
Energy consumption (HDR) per 1000 hours *
49 kWh
Power consumption (typical) *
32 W
Power consumption (standby) *
0.5 W
Power consumption (off)
0.3 W
AC input voltage
230 V
Power supply type
External
Energy efficiency scale
A to G
European Product Registry for Energy Labelling (EPREL) code
1452083
Weight & dimensions
Width (with stand)
31.8" (807 mm)
Depth (with stand)
9.13" (232 mm)
Height (with stand)
21.4" (544 mm)
Weight (with stand)
17.5 lbs (7.96 kg)
Width (without stand)
31.8" (807 mm)
Depth (without stand)
5.12" (130 mm)
Height (without stand)
14.3" (364 mm)
Weight (without stand)
14 lbs (6.36 kg)
Packaging content
Stand included
Yes
Cables included
AC, DisplayPort, HDMI
Country Distributor
Switzerland 1 distributor(s)