location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Predator G1-710-70011 Intel® Core™ i7 i7-7700 16 GB DDR4-SDRAM 2.51 TB HDD+SSD NVIDIA® GeForce® GTX 1070 Windows 10 Home PC Black, Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Predator
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
G1
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
G1-710-70011
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UD.P01AA.571
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Acer’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16355
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:41:17
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer Predator G1-710-70011 Intel® Core™ i7 i7-7700 16 GB DDR4-SDRAM 2.51 TB HDD+SSD NVIDIA® GeForce® GTX 1070 Windows 10 Home PC Black, Red
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - PC Black, Red 460 W
  • - Intel® Core™ i7 i7-7700 3.6 GHz
  • - 16 GB DDR4-SDRAM
  • - 2.51 TB HDD+SSD DVD±RW Card reader integrated
  • - NVIDIA® GeForce® GTX 1070 8 GB NVIDIA G-SYNC Intel® HD Graphics 630
  • - Ethernet LAN 10,100,1000 Mbit/s Wi-Fi 5 (802.11ac) Bluetooth 4.1
  • - Windows 10 Home 64-bit
Long product name Acer Predator G1-710-70011 Intel® Core™ i7 i7-7700 16 GB DDR4-SDRAM 2.51 TB HDD+SSD NVIDIA® GeForce® GTX 1070 Windows 10 Home PC Black, Red :
The short editorial description of Acer Predator G1-710-70011 Intel® Core™ i7 i7-7700 16 GB DDR4-SDRAM 2.51 TB HDD+SSD NVIDIA® GeForce® GTX 1070 Windows 10 Home PC Black, Red

Intel Core i7-7700 (8M Cache, 3.6 GHz), 16GB DDR4, 512GB SSD + 2TB HDD, Intel HD Graphics 630 + NVIDIA GeForce GTX 1070, Gigabit Ethernet, WLAN 802.11ac, Bluetooth, Windows 10 64-bit
More>>>
Acer Predator G1-710-70011 Intel® Core™ i7 i7-7700 16 GB DDR4-SDRAM 2.51 TB HDD+SSD NVIDIA® GeForce® GTX 1070 Windows 10 Home PC Black, Red:
The official marketing text of Acer Predator G1-710-70011 Intel® Core™ i7 i7-7700 16 GB DDR4-SDRAM 2.51 TB HDD+SSD NVIDIA® GeForce® GTX 1070 Windows 10 Home PC Black, Red as supplied by the manufacturer

Predator G1
The Predator G1 squeezes overwhelming gaming power into a compact body.

Smaller & Deadlier
This desktop's 16-liter body conceals the power of a full-sized graphics card – up to NVIDIA® GeForce® GTX 10801.

VR Ready
With NVIDIA® GeForce® GTX 9701 graphics and above, you’ll be ready for the world of virtual reality.

Creative Sound Blaster X-Fi MB5
SoundBlaster X-Fi MB5 and 7.1 channel audio will captivate you in glorious gaming audio. Amplify enemy footsteps, mask your voice, and more.

Made for Gamers
Every detail of this high-powered device is created with gamers in mind.

Killer DoubleShot™ Pro
Killer DoubleShot™ Pro boosts your network speed by intelligently splitting your LAN data between your cable and wireless connections.

Dual Headset Cradles
Two retractable cradles on either side of the PC give you convenient places to rest your headsets.

Front
An armor-inspired design makes this compact juggernaut look the part of a deadly killing machine.

Back
Four USB 3.0 ports at the back add to the superb expandability of the superfast (10Gb/s) USB 3.1 Gen 2 Type C port found on the front.

Aggressive Looks
Show off your gaming prowess with a design that looks as fierce outside as it is inside.

Sound-Reactive Growl Lights
Configure these pulsing multicolor LEDs to react to your game sounds and music the way you want them to.

Predator Flare Keyboard2
This mechanical keyboard offers greater precision and tactile feedback for better gaming experiences. Its full-colored backlighting can be customized to your exact needs.

Short summary description Acer Predator G1-710-70011 Intel® Core™ i7 i7-7700 16 GB DDR4-SDRAM 2.51 TB HDD+SSD NVIDIA® GeForce® GTX 1070 Windows 10 Home PC Black, Red:
This short summary of the Acer Predator G1-710-70011 Intel® Core™ i7 i7-7700 16 GB DDR4-SDRAM 2.51 TB HDD+SSD NVIDIA® GeForce® GTX 1070 Windows 10 Home PC Black, Red data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Predator G1-710-70011, 3.6 GHz, Intel® Core™ i7, 16 GB, 2.51 TB, DVD±RW, Windows 10 Home

Long summary description Acer Predator G1-710-70011 Intel® Core™ i7 i7-7700 16 GB DDR4-SDRAM 2.51 TB HDD+SSD NVIDIA® GeForce® GTX 1070 Windows 10 Home PC Black, Red:
This is an auto-generated long summary of Acer Predator G1-710-70011 Intel® Core™ i7 i7-7700 16 GB DDR4-SDRAM 2.51 TB HDD+SSD NVIDIA® GeForce® GTX 1070 Windows 10 Home PC Black, Red based on the first three specs of the first five spec groups.

Acer Predator G1-710-70011. Processor frequency: 3.6 GHz, Processor family: Intel® Core™ i7, Processor model: i7-7700. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 2.51 TB, Storage media: HDD+SSD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 630, Discrete graphics card model: NVIDIA® GeForce® GTX 1070. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 460 W. Product type: PC. Product color: Black, Red

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
7th gen Intel® Core™ i7
Processor model *
i7-7700
Processor cores
4
Processor threads
8
Processor boost frequency
4.2 GHz
Processor frequency *
3.6 GHz
Processor socket
LGA 1151 (Socket H4)
Processor cache
8 MB
Processor cache type
Smart Cache
System bus rate
8 GT/s
Bus type
DMI3
Processor lithography
14 nm
Processor operating modes
64-bit
Processor codename
Kaby Lake
Thermal Design Power (TDP)
65 W
Tjunction
100 °C
PCI Express slots version
3.0
Maximum number of PCI Express lanes
16
PCI Express configurations
1x16, 1x8+2x4, 2x8
Number of processors installed
1
Stepping
B0
Maximum internal memory supported by processor
64 GB
Memory types supported by processor
DDR3L, DDR4-SDRAM
Memory clock speeds supported by processor
1333, 1600, 2133, 2400 MHz
ECC supported by processor
No
Memory voltage supported by processor
1.35 V
Memory
Internal memory *
16 GB
Maximum internal memory *
64 GB
Internal memory type
DDR4-SDRAM
Memory slots
4x DIMM
Memory channels
Dual-channel
Storage
Total storage capacity *
2.51 TB
Storage media *
HDD+SSD
Optical drive type *
DVD±RW
Number of storage drives installed
2
Number of HDDs installed
1
HDD capacity
2 TB
HDD interface
SATA III
Number of SSDs installed
1
SSD capacity
512 GB
SSD interface
SATA III
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
Discrete graphics card *
Yes
On-board graphics card *
Yes
Discrete graphics card model *
NVIDIA® GeForce® GTX 1070
Discrete graphics card memory
8 GB
Discrete graphics memory type
GDDR5
Number of discrete graphics cards
1
On-board graphics card model *
Intel® HD Graphics 630
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1150 MHz
Maximum on-board graphics card memory
64 GB
Number of displays supported (on-board graphics)
3
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
0x5912
NVIDIA G-SYNC
Yes
NVIDIA GameWorks VR
Yes
CUDA
Yes
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Wi-Fi *
Yes
Top Wi-Fi standard
Wi-Fi 5 (802.11ac)
Wi-Fi standards
Wi-Fi 5 (802.11ac)
Bluetooth
Yes
Network
Bluetooth version
4.1
Bluetooth Low Energy (BLE)
Yes
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
6
DVI port
Yes
HDMI ports quantity *
1
DisplayPorts quantity
1
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Line-out
Yes
Line-in
Yes
Expansion slots
PCI Express x16 slots
1
Design
Placement supported
Vertical
Product color *
Black, Red
Performance
Product type *
PC
Software
Operating system installed *
Windows 10 Home
Operating system architecture
64-bit
Processor special features
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Secure Key
Yes
Intel® OS Guard
Yes
Intel Trusted Execution Technology
Yes
Execute Disable Bit
Yes
Intel Enhanced Halt State
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Processor package size
37.5 x 37.5 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Processor code
SR338
Scalability
1S
CPU configuration (max)
1
Thermal solution specification
PCG 2015C
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
1.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel TSX-NI version
1.00
Processor ARK ID
97128
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Quick Sync Video Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Conflict-Free processor
Yes
Power
Power supply *
460 W
Weight & dimensions
Width *
4.3" (109.2 mm)
Depth *
13.7" (348 mm)
Height *
16.5" (419 mm)
Weight *
17.1 lbs (7.76 kg)
Packaging content
Display included *
No
Source Testseek summary Average rating
Reviews
Updated:
2018-02-20 01:41:16
Uk has collected 46 expert reviews for Acer Predator G1-710-70011 Intel® Core™ i7 i7-7700 16 GB DDR4-SDRAM 2.51 TB HDD+SSD NVIDIA® GeForce® GTX 1070 Windows 10 Home PC Black, Red and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
liveatpc.com
Updated:
2018-02-20 01:41:16
Straight Out Of A Sci-Fi Movie Looking much more like an alien rather than a predator (fans of the movie will get what I mean), the Acer Predator G1 comes with a ferocious outlook, much like an alien spaceship from the distant future. Its casing is somewh...
Bottom line If you're willing to fork out more than you should, it'd be best to get the Predator G6 instead of its younger sibling...
78%
klgadgetguy.com
Updated:
2018-02-20 01:41:16
Mention the word 'desktop' to other people and chances are good that the first image that comes to mind is a big rectangular block of metal. Traditionally speaking, desktops aren't exactly synonymous with the term 'portable', and considering how much port...
Good The components it has makes the G1 very powerful, Small form factor...
Bad Power block system is an outlet hog, Limited upgradability...
Bottom line All in all, the Acer Predator G1 is good if you just want a gaming desktop that is compact and powerful. That being said, the G1 is far from being as portable as the standard gaming laptop, so if you're looking at this machine thinking it'll be a good sub...
78%
chip.com.my
Updated:
2018-02-20 01:41:16
We never got our hands on the compact Acer Predator G1 the year it first launched, but recently Acer Malaysia sent us an upgraded version of its desktop gaming PC.The Acer Predator G1 is not the smallest desktop gaming PC we've seen, but it's compact enou...
Good Compact, Quiet, Peripherals included...
Bad Hard to upgrade, Huge power brick...
Bottom line The Acer Predator G1 is overall an excellent desktop gaming PC, with its only noticeable flaw being the difficulty in upgrading certain components.(previously published in issue January 2016)...
0%
tomshardware.co.uk
Updated:
2018-02-20 01:41:16
Our previous gaming desktop reviews have focused on top end, custom-built gaming machines with overclocked CPUs, water cooling, and GTX 1080 graphics under the hood. When Acer offered us a chance to see what its Predator G1-710-70001 could do, we weren't...
Good Stylish SFF Chassis, Accessories...
Bad Price, Performance, Power Supply...
Bottom line Acer's Predator G1-710-70001 gaming desktop is priced as high as custom shop machines with unlocked processors and watercooling radiators. Although it appears to offer everything a PC gamer could ask for with its stylish design, RGB lighting, and extr...
0%
pokde.net
Updated:
2018-02-20 01:41:16
The Acer Predator G1 is the latest addition to Acer's G series of gaming desktops after the Predator G3 and G6. Inside its 16-liter body, the Acer Predator G1 gaming desktop is packed with uncompromising high performance hardware with a 6 th generation In...
Good Aggressive design, Impressive internal layout, Bright RGB lighting, VR ready, Bundled with mechanical keyboard, Ready for RAM upgrade up to 64GB...
Bad Pricey, Slow SSD performance, Bulky power bricks, Locked processor, Not using AIO liquid cooling, Legacy BIOS...
Bottom line The Acer Predator G1 packs a wallop within its 16L chassis, with a i7 6700, 16GB of RAM and a GeForce GTX 1080 for amazing gaming performance in a compact form factor...
80%
lowyat.net
Updated:
2018-02-20 01:41:16
The Acer Predator G1 is one of the smallest gaming desktops in existence, despite packing some serious hardware. That in itself is unusual. Adding to this is the novel power source solution that Acer has adopted to keep the size and weight of the machine...
Bottom line The Acer Predator G1 is not for people who only play games at home. This is meant for good old fashioned LAN parties where everyone would bring their own gear. Sure, these days it means lugging huge gaming laptops; but there is nothing quite like transpor...
0%
Digitaltrends.com
Updated:
2018-02-20 01:41:16
As graphics cards become more power efficient, and previously large components like drives take up less space than ever, the demand for compact gaming PCs is growing. It sounds nice, doesn't it? An Xbox-sized PC, whirring away next to your 4K TV or monito...
Good Sharp, sturdy design, Solid 4K gaming performance, Quiet under load...
Bad Can be difficult to replace components, No overclocking, Doesn't perform as well as expected, Too much bloatware...
Bottom line The Predator G1's looks like a serious gaming powerhouse. But dig deeper, and it starts to feel like the G1 is built merely to be “good enough.” The Core i7-6700 is a strong chip, but it doesn't hold a candle to the unlocked version found almost every...
50%
thunderbaylive.com
Updated:
2018-02-20 01:41:16
Has Acer FINALLY figured out how to make an enthusiast-grade pre-built?Buy Acer Predator G1 on Amazon: Intel Skull Canyon NUC pre-roll: Discuss on the forum: Affiliates, referral programs, & sponsors: Join our community forum: Intro Screen Music Credit: T...
0%
channelnews.com.au
Updated:
2018-02-20 01:41:16
It's hard to pin down but there's something special to the experience of building your own gaming computer. Researching, comparing and sourcing the individual parts. Bolting it all together and then hearing it hum to life for the first time makes for a me...
0%
trustedreviews.com
Updated:
2018-02-20 01:41:16
Hands-on with Acer's latest gaming rig Acer has doubled down on its Predator gaming strategy, launching its craziest gaming PC yet. The Predator G1 features top-end kit inside a chassis that has a volume of just 16 litres; you could call it a pint-sized p...
Bottom line With a starting price of around £1,100, this will be Acer's most expensive gaming PC yet. However, it looks fantastic, and if UK retailers pick a decent set of specifications, it could be one of the firm's most desirable PCs, too...
0%
techradar.com
Updated:
2018-02-20 01:41:16
Acer has been pushing hard to get into the PC gameing world with two powerful and feature packed desktops. However, both the Predator G3 and Predator G6 fell flat in our book with underwhelming upgradability and unfinished interiors unfitting for their pr...
Good Diminutive size, Packed with power, Sharp looks and handy features...
Bad Pricey...
Bottom line Packed with features and power, this portable PC is a strong sophomore release for Acer's Predator gaming lineup...
0%
techradar.com/au/
Updated:
2018-02-20 01:41:16
Acer has been pushing hard to get into the PC gameing world with two powerful and feature packed desktops. However, both the Predator G3 and Predator G6 fell flat in our book with underwhelming upgradability and unfinished interiors unfitting for their pr...
Good Diminutive size, Packed with power, Sharp looks and handy features...
Bad Pricey...
Bottom line Packed with features and power, this portable PC is a strong sophomore release for Acer's Predator gaming lineup...
0%
computershopper.com
Updated:
2018-02-20 01:41:16
Just as our inner sci-fi geek wouldn't judge Yoda by his size, neither would our inner gamer judge a desktop by its physical dimensions. This turned out to be correct thinking when the Acer Predator G1 arrived at our doorstep. This small-form-factor (SFF)...
Good 4K-capable gaming performance, Excellent cooling, Creative case lighting, Includes good-quality mechanical keyboard and mouse, Two-year warranty...
Bad External power adapters enlarge footprint, Difficult to upgrade, Love-it-or-hate-it design, SSD isn't PCI Express...
Bottom line Its design is polarizing and external power bricks bulky, but with GeForce GTX 1080 graphics and a smart component mix, the compact Predator G1 is powerful enough for 4K gaming, and surprisingly quiet. Read More…...
70%
pcmag.com
Updated:
2018-02-20 01:41:16
Though dedicated gaming desktops will only ever be so small, more companies are finding ways to cram ever-bigger performance into ever-tinier packages. Acer's approach is the Predator G1-710-70001, a "miniature" spin on the combat-themed PC the company ha...
Good Excellent hardware selection, Intriguing case design, Good gaming keyboard and mouse included...
Bad Requires use of enormous external power adapter, Difficult to upgrade...
Bottom line A scintillating performer that's also a strong value proposition, the compact Acer Predator G1-710-70001 is the gaming desktop to beat if you want to spend less than $2,500...
80%
kotaku.com
Updated:
2018-02-20 01:41:16
Thanks to some incredibly clever engineering and an incredibly cramped Geforce GTX 1080, the Acer Predator G1 gaming PC packs an amazing amount of power into 16 liters of space, small enough to fit in its own custom suitcase.The baby of Acer's black and r...
0%
slashgear.com
Updated:
2018-02-20 01:41:16
Acer's Predator G1-701-70001 gaming rig is here, arriving after the successful splash the G6 enjoyed . One look at the specification list is all you need to know that this is rig is a beast, but in a world where anyone can throw together top-of-the-line e...
Good Excellent hardware that won't be obsolete for a while, Extremely small footprint for a gaming desktop, Sleek exterior - this is a good looking PC...
Bad External power supply opens potential for damage, Small form factor limits options for expansion, Unique power supply could make upgrading components difficult...
Bottom line Clearly, the Predator G1 is a capable gaming rig. We knew it was going to be one going in, so it isn't shocking to see games like The Witcher 3 and Shadow of Mordor run beautifully on the system.I appreciate what Acer is trying to do with the design, but...
70%
tomsguide.com
Updated:
2018-02-20 01:41:16
The Acer Predator G1 proves that sometimes it's OK to judge a book by its cover. This small stunner of a desktop finds a brilliant middle ground between looks and practicality, with a travel-ready chassis, dual headphone racks and some of the best lightin...
Good Slic, compact desig, Awesome lighting option, Great gaming performanc, Lots of extra goodies...
Bad Limited upgradabilit, No cheaper configs available (yet, Cumbersome power brick...
Bottom line I almost want to recommend the Predator G1 on looks alone; it's just that attractive. But there are plenty of practical touches to back up the striking looks and awesome lighting effects, including two headphone racks and a front-facing USB Type-C port. T...
80%
pcmag.com
Updated:
2020-06-10 01:55:27
Though dedicated gaming desktops will only ever be so small, more companies are finding ways to cram ever-bigger performance into ever-tinier packages. Acer's approach is the Predator G1-710-70001, a "miniature" spin on the combat-themed PC the company ha...
Good Excellent hardware selection, Intriguing case design, Good gaming keyboard and mouse included...
Bad Requires use of enormous external power adapter, Difficult to upgrade...
Bottom line A scintillating performer that's also a strong value proposition, the compact Acer Predator G1-710-70001 is the gaming desktop to beat if you want to spend less than $2,500...
80%