location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Veriton X VX6640G-70014 Intel® Core™ i7 i7-6700 16 GB DDR4-SDRAM 240 GB SSD Windows 10 Pro PC Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Veriton
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
X
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VX6640G-70014
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UD.P01AA.331
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Acer’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39524
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:42:28
The date of the most recent change of the data-sheet in Icecat's system
Acer UD.P01AA.331 user manual (3.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Acer Veriton X VX6640G-70014 Intel® Core™ i7 i7-6700 16 GB DDR4-SDRAM 240 GB SSD Windows 10 Pro PC Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - PC Black, Silver 220 W
  • - Intel® Core™ i7 i7-6700 3.4 GHz
  • - 16 GB DDR4-SDRAM
  • - 240 GB SSD DVD±RW
  • - Intel® HD Graphics 530
  • - Ethernet LAN 10,100,1000 Mbit/s Wi-Fi 5 (802.11ac) Bluetooth 4.0
  • - Windows 10 Pro 64-bit
Long product name Acer Veriton X VX6640G-70014 Intel® Core™ i7 i7-6700 16 GB DDR4-SDRAM 240 GB SSD Windows 10 Pro PC Black, Silver :
The short editorial description of Acer Veriton X VX6640G-70014 Intel® Core™ i7 i7-6700 16 GB DDR4-SDRAM 240 GB SSD Windows 10 Pro PC Black, Silver

Intel Core i7-6700, Intel Q170 Express, 16 GB DDR4, 240 GB SSD, Ethernet, Wireless LAN, Bluetooth 4.0, DVI, USB 3.0 x 4, USB 2.0 x 6, VGA, DisplayPort, Windows 10 Pro
More>>>
Acer Veriton X VX6640G-70014 Intel® Core™ i7 i7-6700 16 GB DDR4-SDRAM 240 GB SSD Windows 10 Pro PC Black, Silver:
The official marketing text of Acer Veriton X VX6640G-70014 Intel® Core™ i7 i7-6700 16 GB DDR4-SDRAM 240 GB SSD Windows 10 Pro PC Black, Silver as supplied by the manufacturer

Space-Saving & Powerful

These PCs are compact, but won’t compromise on performance and expandability.

Under Your Control

With great manageability & security features, you’ll be sure everything is under control.

A Space Saver
Their compact 10-Liter chassis help to free up precious desktop space.

The Performance You Need
Drive up productivity with up to 32GB of dual-channel DDR4 memory and 2TB of storage.

Expansion Slots
PCIe x16 and Mini slots offer a high-level of expansion capabilities for when an upgrade in performance is required.

Use with Multiple Displays
With next generation Intel® HD Graphics, Acer Veriton X series PCs can support up to three independent displays.

Great Manageability
Acer ControlCenter places crucial functions and utilities into a fast-access panel

Easy Recovery & System Monitoring
Get back on track quickly when you encounter a crash and can’t boot-up Windows with One Button Recovery.

Safe & Secure
With TPM 1.2 and Acer ProShield security portal, manage who can access what.

Short summary description Acer Veriton X VX6640G-70014 Intel® Core™ i7 i7-6700 16 GB DDR4-SDRAM 240 GB SSD Windows 10 Pro PC Black, Silver:
This short summary of the Acer Veriton X VX6640G-70014 Intel® Core™ i7 i7-6700 16 GB DDR4-SDRAM 240 GB SSD Windows 10 Pro PC Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Veriton X VX6640G-70014, 3.4 GHz, Intel® Core™ i7, 16 GB, 240 GB, DVD±RW, Windows 10 Pro

Long summary description Acer Veriton X VX6640G-70014 Intel® Core™ i7 i7-6700 16 GB DDR4-SDRAM 240 GB SSD Windows 10 Pro PC Black, Silver:
This is an auto-generated long summary of Acer Veriton X VX6640G-70014 Intel® Core™ i7 i7-6700 16 GB DDR4-SDRAM 240 GB SSD Windows 10 Pro PC Black, Silver based on the first three specs of the first five spec groups.

Acer Veriton X VX6640G-70014. Processor frequency: 3.4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-6700. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 240 GB, Storage media: SSD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 220 W. Product type: PC. Weight: 12.1 lbs (5.5 kg). Product color: Black, Silver

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
6th gen Intel® Core™ i7
Processor model *
i7-6700
Processor cores
4
Processor threads
8
Processor boost frequency
4 GHz
Processor frequency *
3.4 GHz
Processor socket
LGA 1151 (Socket H4)
Processor cache
8 MB
Processor cache type
Smart Cache
System bus rate
8 GT/s
Bus type
DMI3
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel Core i7-6700 Desktop series
Processor codename
Skylake
Thermal Design Power (TDP)
65 W
Tcase
71 °C
PCI Express slots version
3.0
Maximum number of PCI Express lanes
16
PCI Express configurations
2x8, 1x8+2x4, 1x16
Number of processors installed
1
Stepping
R0
Maximum internal memory supported by processor
64 GB
Memory types supported by processor
DDR3L-SDRAM, DDR4-SDRAM
Memory clock speeds supported by processor
1333, 1600, 1866, 2133 MHz
Memory bandwidth supported by processor (max)
34.1 GB/s
ECC supported by processor
No
Memory voltage supported by processor
1.35 V
Memory
Internal memory *
16 GB
Maximum internal memory *
32 GB
Internal memory type
DDR4-SDRAM
Memory slots
4x DIMM
Memory channels
Dual-channel
Storage
Total storage capacity *
240 GB
Storage media *
SSD
Optical drive type *
DVD±RW
Number of SSDs installed
1
SSD capacity
240 GB
Graphics
On-board graphics card *
Yes
Discrete graphics card model *
Not available
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 530
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1150 MHz
Maximum on-board graphics card memory
1.74 GB
Number of displays supported (on-board graphics)
3
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
1912
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Wi-Fi *
Yes
Top Wi-Fi standard
Wi-Fi 5 (802.11ac)
Wi-Fi standards
Wi-Fi 5 (802.11ac)
Bluetooth
Yes
Bluetooth version
4.0
Ports & interfaces
USB 2.0 ports quantity *
6
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
VGA (D-Sub) ports quantity
1
DVI port
Yes
DisplayPorts quantity
1
Ethernet LAN (RJ-45) ports
1
Line-out
Yes
Line-in
Yes
DC-in jack
Yes
Expansion slots
PCI Express x1 slots
1
Expansion slots
PCI Express x16 slots
1
Design
Placement supported
Horizontal/Vertical
Cable lock slot
No
Product color *
Black, Silver
Performance
Motherboard chipset
Intel® Q170
Product type *
PC
Software
Operating system installed *
Windows 10 Pro
Operating system architecture
64-bit
Processor special features
Intel® Small Business Advantage (Intel® SBA)
Yes
Intel® Wireless Display (Intel® WiDi)
Yes
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Secure Key
Yes
Intel® OS Guard
Yes
Intel Trusted Execution Technology
Yes
Execute Disable Bit
Yes
Intel Enhanced Halt State
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Processor package size
37.5 x 37.5 mm
Supported instruction sets
SSE4.1, AVX 2.0, SSE4.2
Processor code
SR2BT
Scalability
1S
CPU configuration (max)
1
Graphics & IMC lithography
14 nm
Thermal solution specification
PCG 2015C
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
1.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Small Business Advantage (SBA) version
1.00
Intel TSX-NI version
1.00
Processor ARK ID
88196
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Quick Sync Video Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Conflict-Free processor
Yes
Power
Power supply *
220 W
Weight & dimensions
Width *
3.9" (99 mm)
Depth *
15.4" (391.2 mm)
Height *
10.5" (266.7 mm)
Weight *
12.1 lbs (5.5 kg)
Packaging content
Display included *
No
Mouse included
No
Keyboard included
No
Other features
Optical drives quantity
1
Intel segment tagging
Enterprise, Small Business