location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Altos R710 server Rack Intel® Xeon® 3.2 GHz 2 GB DDR2-SDRAM 700 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Altos
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
R710
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Altos R710
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TT.R72E0.016
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 73923
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer Altos R710 server Rack Intel® Xeon® 3.2 GHz 2 GB DDR2-SDRAM 700 W
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Xeon® 3.2 GHz
  • - 2 GB DDR2-SDRAM
  • - DVD-ROM
  • - Rack 700 W
Long product name Acer Altos R710 server Rack Intel® Xeon® 3.2 GHz 2 GB DDR2-SDRAM 700 W :
The short editorial description of Acer Altos R710 server Rack Intel® Xeon® 3.2 GHz 2 GB DDR2-SDRAM 700 W

Altos R710 Xeon 3.2GHZ/800/2MB, 2x1GB DDR2/400, DVD/CDRW slimline, no HDD, EURO & UK, ENGLISH, NO KB
More>>>
Acer Altos R710 server Rack Intel® Xeon® 3.2 GHz 2 GB DDR2-SDRAM 700 W:
The official marketing text of Acer Altos R710 server Rack Intel® Xeon® 3.2 GHz 2 GB DDR2-SDRAM 700 W as supplied by the manufacturer

- High density server 2U form factor
- High performance rack optimised application server with support for with 64 Bit Processing technology
- Highest internal expandability in class
- Tool-less design for highest servicability
- Comprehensive systems management and installation solutions

The Acer Altos R710 is a powerful 2U server for Web and network infrastructures. The R710 is designed with all the performance a fast paced, fast growing front-end and single-function applications demands in a rack optimised server. The Acer Altos R710 allows you to serve more Web pages, handle more secure connections, support more e-mail users—all while reducing cost and saving space.

Increased performance

Flexible systems design methodologies allow you to configure the R710 to match your budget and application requirements. The performance features include dual high-speed Intel® Xeon™ processors, which support Intel® EM64T technology. This means your system is already compatible with forthcoming native 64-bit operating systems and applications. The R710 delivers maximum Acer Altos performance density of flexible stand-alone server and simplifies cabling and helps reduce behind-the-rack clutter. DDR2 memory boosts performance, and is expandable to 12GB for future investment protection. The new memory subsystem on the R710 supports memory mirroring and sparing. Flexible design methodologies mean that you can selected between PCI-X and PCI Express expansion slots.

Rack optimised

The AcerAltos R710 is a rack-optimised solution, which will integrate smoothly into any standards based computing environment. When you are adding an Altos R710 server to your existing network, you can do so with confidence, knowing that your server is built using proven Acer and Intel® technologies. Redundant power supplies and hot-swap redundant system fans are supported for rack system thermal airflow management and are optimised for rack server grade serviceability. Acer also offers a full range of Acer Altos rack equipment, which is designed for highest serviceability and optimum manageability.

Easy to install and manage

Acer Easybuild simplifies the installation and set-up, by providing an intuitive GUI Based process and by providing all relevant tools to set up your Acer Altos R710. Advanced Server Manager software makes comprehensive systems management easy.ASM provides performance management and critical event management services to network administrators. These components help you control IT expenses by making the R710 simple and efficient to manage.

Short summary description Acer Altos R710 server Rack Intel® Xeon® 3.2 GHz 2 GB DDR2-SDRAM 700 W:
This short summary of the Acer Altos R710 server Rack Intel® Xeon® 3.2 GHz 2 GB DDR2-SDRAM 700 W data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Altos R710, 3.2 GHz, 2 GB, DDR2-SDRAM, DVD-ROM, 700 W, Rack

Long summary description Acer Altos R710 server Rack Intel® Xeon® 3.2 GHz 2 GB DDR2-SDRAM 700 W:
This is an auto-generated long summary of Acer Altos R710 server Rack Intel® Xeon® 3.2 GHz 2 GB DDR2-SDRAM 700 W based on the first three specs of the first five spec groups.

Acer Altos R710. Processor family: Intel® Xeon®, Processor frequency: 3.2 GHz. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Optical drive type: DVD-ROM. Power supply: 700 W. Chassis type: Rack

Processor
Processor family *
Intel® Xeon®
Processor frequency *
3.2 GHz
Processor cache
2 MB
Processor cache type
L2
Maximum number of SMP processors
2
Processor front side bus
800 MHz
Memory
Internal memory *
2 GB
Internal memory type *
DDR2-SDRAM
Maximum internal memory *
12 GB
Storage
Optical drive type *
DVD-ROM
Graphics
Maximum graphics card memory
8 MB
Network
Networking features
Ethernet/Fast Ethernet/Gigabit Ethernet
Ports & interfaces
Ethernet LAN (RJ-45) ports *
2
USB 2.0 ports quantity
3
Expansion slots
6 x PCI 3 x PCI-X 66/100MHz
Ports & interfaces
PS/2 ports quantity
2
Serial ports quantity
1
Design
Chassis type *
Rack
Software
Compatible operating systems *
MS Windows 2000 Server, MS Windows 2003 Server, Novell Netware 6.5, Red Hat Linux 3.0 Enterprise Edition, SCO Openserver 5.0.7, SCO Unixware 7.1.4
Bundled software
Acer EasyBUILD, Acer Server Manager (ASM)
Power
Power supply *
700 W
Certificates
Safety
UL/cUL, Nemko GS, CB, CCC
Weight & dimensions
Width
16.9" (430 mm)
Depth
26.5" (672 mm)
Height
3.44" (87.5 mm)
Weight
55.1 lbs (25 kg)
Other features
Dimensions (WxDxH)
16.9 x 26.5 x 3.44" (430 x 672 x 87.5 mm)