Acer logo

Acer Altos R5250 server Rack (1U) AMD Opteron 1.7 GHz 2 GB DDR2-SDRAM 650 W

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45780
Info modified on:
21 Oct 2022, 10:14:32
Guarantee:
3 Years On-Site NBD.
Long product name Acer Altos R5250 server Rack (1U) AMD Opteron 1.7 GHz 2 GB DDR2-SDRAM 650 W:

Altos R5250, Rack 1U, Opteron B3 QC 2344HE 1.7GHz, 2x1GB DDR2, SATA 6ch on board (SW RAID 0,1,10), HDD HotPlug Backplane, no HDD, no DVD, EURO power cable, 2x LAN gigabit on board, NO rack rail kit, no KB, no mouse, EasyBuild+ASM

Acer Altos R5250 server Rack (1U) AMD Opteron 1.7 GHz 2 GB DDR2-SDRAM 650 W:

The Acer Altos R5250 is a value-packed, 1U server for Web and network infrastructures. The Acer Altos R5250 is designed with all the performance a fast paced, fast growing front-end and single-function application demands in a 1U server. The 1U size and the 2-way processor capability provide the customers with a rack-optimized solution for single function and front-end applications.
Exceptional price performance
Flexible systems design methodologies allow you to configure the Acer Altos R5250 to match your budget. The Acer Altos R5250 is based on AMD Opteron technology which enables you to run tomorrows 64 bit applications on this platform. In addition to a clear 64 Bit migration path, the Acer Altos R5250 also offers Quad-Core support in a rack optimized platform platform. System performance can be scaled in line with your business growth, by the addition of a second processor or multiple core processors. The Acer Altos R5250 can support up to 8 Cores,thereby offering industry leading performance levels. Redundant Hot-swap hard disk drives provide affordable performance and data protection.
Rack optimised
The Acer Altos R5250 is a rack optimised solution, which will integrate smoothly into any standards based computing environment. When you're adding an Altos R5250 server to your existing network, you can do so with confidence, knowing that your server is built using proven Acer and industry standard technologies. Acer also offers a full range of Acer Altos rack equipment, which is designed for highest serviceability and optimum manageability.
Easy to install and manage
Acer Easybuild simplifies the installation and set-up, by providing an intuitive GUI based process and by providing all relevant tools to set up your Acer Altos R5250. Advanced Server Manager Software makes comprehensive systems management easy. ASM provides performance management and critical event management services to network administrators. These components help you control IT expenses by making the R5250 simple and efficient to manage.

Typical solution scenarios
Front-end Server for:
Web hosting
Video Streaming
Media applications
Utility infrastructure services:
Domain controller
Gateway
DNS
Firewall
Web apps
Clustered application services

High density server 1U form factor
The Acer Altos R5250 is a value-packed, 1U server for Web and network infrastructures. The Acer Altos R5250 is designed with all the performance a fast paced, fast growing front-end and single-function application demands in a 1U server. The 1U size and the 2-way processor capability provide the customers with a rack-optimized solution for single function and front-end applications

High performance cluster and Web Farm Solution
Flexible systems design methodologies allow you to configure the Acer Altos R5250 to match your budget. The Acer Altos R5250 is based on AMD Opteron technology which enables you to run tomorrows 64 bit applications on this platform. In addition to a clear 64 Bit migration path, the Acer Altos R5250 also offers Quad-Core support in a rack optimized platform platform. System performance can be scaled in line with your business growth, by the addition of a second processor or multiple core processors.

Best in class performance with Dual Opteron Processors
The Acer Altos R5250 can support up to 8 Cores,thereby offering industry leading performance levels. Redundant Hot-swap hard disk drives provide affordable performance and data protection.

Comprehensive systems management and installation solutions
Acer Easybuild simplifies the installation and set-up, by providing an intuitive GUI based process and by providing all relevant tools to set up your Acer Altos R5250. Advanced Server Manager Software makes comprehensive systems management easy. ASM provides performance management and critical event management services to network administrators. These components help you control IT expenses by making the R5250 simple and efficient to manage.

Short summary description Acer Altos R5250 server Rack (1U) AMD Opteron 1.7 GHz 2 GB DDR2-SDRAM 650 W:

Acer Altos R5250, 1.7 GHz, 2 GB, DDR2-SDRAM, Serial ATA, 650 W, Rack (1U)

Long summary description Acer Altos R5250 server Rack (1U) AMD Opteron 1.7 GHz 2 GB DDR2-SDRAM 650 W:

Acer Altos R5250. Processor family: AMD Opteron, Processor frequency: 1.7 GHz. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM, Memory layout (slots x size): 2 x 1 GB. HDD interface: Serial ATA. Power supply: 650 W. Chassis type: Rack (1U)

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.