location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Altos G5450 server Tower (5U) AMD Opteron 2 GHz 2 GB DDR2-SDRAM 610 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Altos
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
G5450
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Altos G5450
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TT.G5AE0.HS1 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5051749253610
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 68349
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer Altos G5450 server Tower (5U) AMD Opteron 2 GHz 2 GB DDR2-SDRAM 610 W
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - AMD Opteron 2 GHz
  • - 2 GB DDR2-SDRAM
  • - DVD-ROM
  • - Tower (5U) 610 W
Guarantee: 3 Year Warranty On Site Next Business Day.
Long product name Acer Altos G5450 server Tower (5U) AMD Opteron 2 GHz 2 GB DDR2-SDRAM 610 W :
The short editorial description of Acer Altos G5450 server Tower (5U) AMD Opteron 2 GHz 2 GB DDR2-SDRAM 610 W

Altos G5450 1x AMD Opteron DC 2212 2.0GHz/2x1MB, 2x1GB DDR2, 16x DVD, 1xSAS/SATA HDD cage (4 bays, second cage optional), SATA 6 ch on board, 2x500GB SATA, DVD, 2xLAN gigabit onboard, EURO power cable, PS2 mouse, NO KB, EasyBuild 7.1
More>>>
Acer Altos G5450 server Tower (5U) AMD Opteron 2 GHz 2 GB DDR2-SDRAM 610 W:
The official marketing text of Acer Altos G5450 server Tower (5U) AMD Opteron 2 GHz 2 GB DDR2-SDRAM 610 W as supplied by the manufacturer

The Acer Altos G5450 provides outstanding performance to workgroups by combining scalability and new availability features at an affordable price. Advanced capabilities make the server easy to manage, which can help control IT expenses. Redundancy features such as redundant power supplies and native RAID solutions are offered on the Acer Altos G5450. The Acer Altos G5450 also offers you the possibility to upgrade to enterprise server features such as redundant arrays of storage, in a flexible and affordable manner.

64 Bit and Dual-Core performance
Flexible systems design methodologies allow you to configure the Acer Altos G5450 to match your budget. The Acer Altos G5450 is based on AMD Opteron technology which enables you to run tomorrows 64 bit applications on this platform. In addition to a clear 64 Bit migration path, the Acer Altos G5450 also offers Quad-Core support in a pedestal platform. System performance can be scaled in line with your business growth, by the addition of a second processor or multiple core processors. The Acer Altos G5450 can support up to 8 Cores,thereby offering industry leading performance levels. Redundant power supplies and redundant Hot-swap hard disk drives provide affordable performance and data protection. The Acer Altos G5450, as with all the Acer Altos family, is fully convertible from a tower to a rack mountable form factor (5U).

Best in class redundancy and scalability solutions
The Acer Altos G5450 allows you to configure the system, to adapt to your business requirements. Hot-swap features allow you to perform system maintenance without any system downtime.
- Integrated SATA S/W RAID 0, 1, 5, 10
- Optional SAS RAID add-on card for SAS H/W RAID support
- Up to 8 Hot-swap hard disk drive support
- Up to 64GB of ECC Memory support
- Hot-swap power supply support
- Five PCI slots to increase I/O bandwidth for improved performance and productivity
- Hotswap redundant fan kit
- Integrated Dual-Gigabit Ethernet for fast connectivity

Easy to install and manage
Acer Easybuild simplifies the installation and set-up, by providing an intuitive GUI Based process and by providing all relevant tools to set up your Acer Altos G5450. Advanced Server Manager software makes comprehensive systems management easy.ASM provides performance management and critical event management services to network administrators.These components help you control IT expenses by making the Acer Altos G5450 simple and efficient to manage.

Short summary description Acer Altos G5450 server Tower (5U) AMD Opteron 2 GHz 2 GB DDR2-SDRAM 610 W:
This short summary of the Acer Altos G5450 server Tower (5U) AMD Opteron 2 GHz 2 GB DDR2-SDRAM 610 W data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Altos G5450, 2 GHz, 2 GB, DDR2-SDRAM, DVD-ROM, 610 W, Tower (5U)

Long summary description Acer Altos G5450 server Tower (5U) AMD Opteron 2 GHz 2 GB DDR2-SDRAM 610 W:
This is an auto-generated long summary of Acer Altos G5450 server Tower (5U) AMD Opteron 2 GHz 2 GB DDR2-SDRAM 610 W based on the first three specs of the first five spec groups.

Acer Altos G5450. Processor family: AMD Opteron, Processor frequency: 2 GHz. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. HDD interface: Serial ATA, Optical drive type: DVD-ROM. Power supply: 610 W. Chassis type: Tower (5U)

Processor
Processor family *
AMD Opteron
Processor frequency *
2 GHz
Processor cache
2 MB
Number of processors installed
1
Processor cache type
L2
Maximum number of SMP processors
2
Memory
Internal memory *
2 GB
Internal memory type *
DDR2-SDRAM
Memory slots
16x DIMM
Maximum internal memory *
64 GB
Storage
Number of HDDs installed
2
HDD capacity
500 GB
HDD interface
Serial ATA
RAID levels
1, 5, 10
Optical drive type *
DVD-ROM
Graphics
Maximum graphics card memory
16 MB
Network
Networking features
Gigabit Ethernet
Ports & interfaces
Ethernet LAN (RJ-45) ports *
2
USB 2.0 ports quantity
4
PS/2 ports quantity
2
VGA (D-Sub) ports quantity
1
Serial ports quantity
1
Design
Chassis type *
Tower (5U)
Software
Compatible operating systems *
Microsoft Windows Server 2003 Enterprise Edition, Microsoft Windows Server 2003 Enterprise Edition x64, Red Hat Enterprise Linux Advanced Server 4.0, Red Hat Enterprise Linux Advanced Server 4.0 x64, SUSE Linux Enterprise Server 10, SUSE Linux Enterprise Server 10 x64
Power
Power supply *
610 W
Weight & dimensions
Width
8.35" (212 mm)
Depth
21.7" (550 mm)
Height
17.5" (445 mm)
Other features
Dimensions (WxDxH)
8.35 x 21.7 x 17.5" (212 x 550 x 445 mm)