Acer logo

Acer Altos G330 Mk2 server 500 GB Tower 2.4 GHz 1 GB DDR2-SDRAM 350 W

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73583
Info modified on:
07 Mar 2024, 15:34:52
Guarantee:
1 Year On-Site + 2 Year Carry-In Warranty NBD.
Long product name Acer Altos G330 Mk2 server 500 GB Tower 2.4 GHz 1 GB DDR2-SDRAM 350 W:

Altos G330Mk2 PDC E2220 2,4GHZ/800FSB/1MB, 1x1GB DDR II 800, DVD, 2x250GB SATA HDD (Internal), HDD fan, NO FDD, EURO power cable, PS2 Mouse, no KB, 1xLAN Gbit onboard, EasyBuild 8.0, no ASM

Acer Altos G330 Mk2 server 500 GB Tower 2.4 GHz 1 GB DDR2-SDRAM 350 W:

Exceptional price performance
Flexible systems design methodologies allow you to configure the Acer Altos G330 Mk2 to match your budget. Intel® Pentium® Processor and Intel® Xeon® 3000 Series support and the latest Quad Core processing technology, boost the performance of this level server substantially. DDR II ECC memory and SATA RAID storage provides affordable performance and data protection. This exceptional price performance allows the Acer Altos Solution partner community to offer file and printer Server features at Desktop prices.

Best in class redundancy and scalability solutions
The Acer Altos G330 Mk2 allows you to configure the system, to adapt to your business requirements.
- Integrated SATA RAID 0 and 1 (Optional RAID 5) support
- Optional Serial Attached SCSI support to provide increased scalability, performance and fault tolerance
- Hot Swap Hard Disk Option
- Five PCI slots for improved performance and productivity
- Integrated Gigabit Ethernet for fast connectivity

Easy to install and manage
Acer EasyBuild simplifies the installation and set-up, by providing an intuitive GUI based process and by providing all relevant tools to set up your Acer Altos G330 Mk2. Advanced Server Manager optional software makes comprehensive systems management easy. ASM provides performance management and critical event management services to network administrators. These solutions help you control IT expenses by making the Acer Altos G330 Mk2 simple and efficient to manage.

Typical solution scenarios
- SMB application services
- File, print and fax services
- Shared web access

Short summary description Acer Altos G330 Mk2 server 500 GB Tower 2.4 GHz 1 GB DDR2-SDRAM 350 W:

Acer Altos G330 Mk2, 2.4 GHz, 1 GB, DDR2-SDRAM, 500 GB, 350 W, Tower

Long summary description Acer Altos G330 Mk2 server 500 GB Tower 2.4 GHz 1 GB DDR2-SDRAM 350 W:

Acer Altos G330 Mk2. Processor frequency: 2.4 GHz. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM, Memory layout (slots x size): 1 x 1 GB. Total storage capacity: 500 GB, HDD interface: Serial ATA, Optical drive type: DVD-ROM. Power supply: 350 W. Chassis type: Tower

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.