location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Altos G330 server Tower Intel® Pentium® E2140 1.6 GHz 1 GB DDR2-SDRAM 350 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Altos
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
G330
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Altos G330
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TT.G33E0.HS4
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 51043
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer Altos G330 server Tower Intel® Pentium® E2140 1.6 GHz 1 GB DDR2-SDRAM 350 W
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Pentium® E2140 1.6 GHz
  • - 1 GB DDR2-SDRAM
  • - DVD-ROM
  • - Tower 350 W
Long product name Acer Altos G330 server Tower Intel® Pentium® E2140 1.6 GHz 1 GB DDR2-SDRAM 350 W :
The short editorial description of Acer Altos G330 server Tower Intel® Pentium® E2140 1.6 GHz 1 GB DDR2-SDRAM 350 W

Altos G330 PDC E2140 1.6GHZ/800FSB/1MB, 1GB DDR II 667, DVD, 2x 250GB SATA HDD (internal), NO FDD, EURO power cable, PS2 Mouse, NO KB, NO EasyBuild, 1 Year On-Site + 2 Year Carry-In Warranty NBD
More>>>
Acer Altos G330 server Tower Intel® Pentium® E2140 1.6 GHz 1 GB DDR2-SDRAM 350 W:
The official marketing text of Acer Altos G330 server Tower Intel® Pentium® E2140 1.6 GHz 1 GB DDR2-SDRAM 350 W as supplied by the manufacturer

The ultra-affordable Acer Altos G330 delivers outstanding performance, value and availability to small and medium-sized businesses. The Acer Altos G330 is based on Intel Dual Core and Quad Core Technology. Advanced tools make the server easy to manage, which helps control IT expenses. In addition to affordability, the G330 offers you the possibility to run RAID 0, 1 and even 5 on the latest SATA or SAS storage technology in a flexible and affordable manner.

Exceptional price performance

Flexible systems design methodologies allow you to configure the G330 to match your budget. Intel® Pentium® 4 processor and Xeon 3000 Series support and the latest Qual Core processing technology, boost the performance of this level server substantially. DDR II ECC memory and SATA RAID storage provides affordable performance and data protection. This exceptional price performance allows the Acer Altos Solution partner community to offer file and printer Server features at Desktop prices.

Best in class redundancy and scalability solutions

The G330 allows you to configure the system, to adapt to your business requirements.

- SATA RAID 0 and 1 - Optional RAID 5 support (Windows only)
- Optional Hot Swap Hard Disk option
- Optional Serial Attached SCSI support to provide increased scalabilty, performance and fault tolerance
- Four PCI slots for improved performance and productivity
- Integrated Gigabit Ethernet for fast connectivity

Easy to install and manage

Acer Easybuild simplifies the installation and set-up, by providing an intuitive GUI based process and by providing all relevant tools to set up your Acer Altos G330. Advanced Server Manager software makes comprehensive systems management easy. ASM provides performance management and critical event management services to network administrators. These solutions help you control IT expenses by making the G330 simple and efficient to manage.

Short summary description Acer Altos G330 server Tower Intel® Pentium® E2140 1.6 GHz 1 GB DDR2-SDRAM 350 W:
This short summary of the Acer Altos G330 server Tower Intel® Pentium® E2140 1.6 GHz 1 GB DDR2-SDRAM 350 W data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Altos G330, 1.6 GHz, E2140, 1 GB, DDR2-SDRAM, 350 W, Tower

Long summary description Acer Altos G330 server Tower Intel® Pentium® E2140 1.6 GHz 1 GB DDR2-SDRAM 350 W:
This is an auto-generated long summary of Acer Altos G330 server Tower Intel® Pentium® E2140 1.6 GHz 1 GB DDR2-SDRAM 350 W based on the first three specs of the first five spec groups.

Acer Altos G330. Processor family: Intel® Pentium®, Processor frequency: 1.6 GHz, Processor model: E2140. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. HDD interface: Serial ATA, Optical drive type: DVD-ROM. Power supply: 350 W. Chassis type: Tower

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Pentium®
Processor model *
E2140
Processor frequency *
1.6 GHz
Processor cores
2
Processor cache
1 MB
Number of processors installed
1
Thermal Design Power (TDP)
65 W
Processor cache type
L2
Maximum number of SMP processors
1
Processor front side bus
800 MHz
Processor socket
LGA 775 (Socket T)
Processor lithography
65 nm
Processor threads
2
Processor operating modes
64-bit
Stepping
M0
FSB Parity
No
Bus type
FSB
Processor codename
Conroe
Tcase
61.4 °C
ECC supported by processor
No
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 mm
Processor code
SLA93
Embedded options available
No
Number of Processing Die Transistors
105 M
CPU multiplier (bus/core ratio)
8
Processing Die size
77 mm²
Processor series
Intel Pentium E2000 Series for Desktop
Conflict-Free processor
No
Memory
Internal memory *
1 GB
Internal memory type *
DDR2-SDRAM
ECC
Yes
Maximum internal memory *
8 GB
Storage
Number of HDDs installed
2
HDD capacity
250 GB
HDD interface
Serial ATA
Optical drive type *
DVD-ROM
Network
Networking features
Gigabit Ethernet
Ports & interfaces
Ethernet LAN (RJ-45) ports *
1
USB 2.0 ports quantity
4
PS/2 ports quantity
2
VGA (D-Sub) ports quantity
1
Serial ports quantity
1
Design
Chassis type *
Tower
Software
Compatible operating systems *
Microsoft Windows Server 2003 Enterprise R2 x64 Edition, Microsoft Windows Server 2003 Enterprise R2 Edition, Microsoft Windows Server 2003 Standard R2 x64 Edition, Microsoft Windows Server 2003 Standard R2 Edition, Microsoft Windows Small Business Server 2003 R2, Standard Edition, Microsoft Windows Small Business Server 2003 R2, Premium Edition, Red Hat Enterprise Linux 4.0 (EM64T), Red Hat Enterprise Linux 4.0, Novell SUSE Linux Enterprise Server 9 (EM64T), Novell SUSE Linux Enterprise Server 9, Novell NetWare 6.5
Processor special features
Intel Rapid Storage Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Wireless Display (Intel® WiDi)
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Turbo Boost Technology
No
Intel® Quick Sync Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel® Insider™
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel Clear Video Technology
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Intel Virtualization Technology (VT-x)
No
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Fast Memory Access
No
Processor ARK ID
29738
Power
Power supply *
350 W
Weight & dimensions
Width
7.32" (186 mm)
Depth
18.9" (480 mm)
Height
16.7" (425 mm)
Weight
29.5 lbs (13.4 kg)