Acer logo

Acer Altos G330 server Tower Intel® Pentium® 4 1.6 GHz 1 GB DDR2-SDRAM

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36289
Info modified on:
07 Mar 2024, 15:34:52
Long product name Acer Altos G330 server Tower Intel® Pentium® 4 1.6 GHz 1 GB DDR2-SDRAM:

Altos G330 PDC E2140 1.6GHZ/800FSB/1MB, 1GB DDR II 667, DVD, 2x 250GB SATA, NO FDD, EURO power cable

Acer Altos G330 server Tower Intel® Pentium® 4 1.6 GHz 1 GB DDR2-SDRAM:

The ultra-affordable Acer Altos G330 delivers outstanding performance, value and availability to small and medium-sized businesses. The Acer Altos G330 is based on Intel Dual Core and Quad Core Technology. Advanced tools make the server easy to manage, which helps control IT expenses. In addition to affordability, the G330 offers you the possibility to run RAID 0, 1 and even 5 on the latest SATA or SAS storage technology in a flexible and affordable manner.

Exceptional price performance

Flexible systems design methodologies allow you to configure the G330 to match your budget. Intel® Pentium® 4 processor and Xeon 3000 Series support and the latest Qual Core processing technology, boost the performance of this level server substantially. DDR II ECC memory and SATA RAID storage provides affordable performance and data protection. This exceptional price performance allows the Acer Altos Solution partner community to offer file and printer Server features at Desktop prices.

Best in class redundancy and scalability solutions

The G330 allows you to configure the system, to adapt to your business requirements.

- SATA RAID 0 and 1 - Optional RAID 5 support (Windows only)
- Optional Hot Swap Hard Disk option
- Optional Serial Attached SCSI support to provide increased scalabilty, performance and fault tolerance
- Four PCI slots for improved performance and productivity
- Integrated Gigabit Ethernet for fast connectivity

Easy to install and manage

Acer Easybuild simplifies the installation and set-up, by providing an intuitive GUI based process and by providing all relevant tools to set up your Acer Altos G330. Advanced Server Manager software makes comprehensive systems management easy. ASM provides performance management and critical event management services to network administrators. These solutions help you control IT expenses by making the G330 simple and efficient to manage.

Short summary description Acer Altos G330 server Tower Intel® Pentium® 4 1.6 GHz 1 GB DDR2-SDRAM:

Acer Altos G330, 1.6 GHz, 1 GB, DDR2-SDRAM, Serial ATA, DVD-ROM, Tower

Long summary description Acer Altos G330 server Tower Intel® Pentium® 4 1.6 GHz 1 GB DDR2-SDRAM:

Acer Altos G330. Processor family: Intel® Pentium® 4, Processor frequency: 1.6 GHz. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. HDD interface: Serial ATA, Optical drive type: DVD-ROM. Chassis type: Tower

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.