Acer logo

Acer Memory Upgrade FBD 4GB memory module DDR2 667 MHz ECC

Brand:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71951
Info modified on:
07 Mar 2024, 15:34:52
Long product name Acer Memory Upgrade FBD 4GB memory module DDR2 667 MHz ECC:

Memory Upgrade 4GB FBD DDR2 667, ECC, D-Rank (G540-R520-R720)

Acer Memory Upgrade FBD 4GB memory module DDR2 667 MHz ECC:

Help optimize system performance with new memory modules. Increased memory allows server to process information more rapidly, thus making you more efficient and productive.

Short summary description Acer Memory Upgrade FBD 4GB memory module DDR2 667 MHz ECC:

Acer Memory Upgrade FBD 4GB, 4 GB, DDR2, 667 MHz

Long summary description Acer Memory Upgrade FBD 4GB memory module DDR2 667 MHz ECC:

Acer Memory Upgrade FBD 4GB. Internal memory: 4 GB, Internal memory type: DDR2, Memory clock speed: 667 MHz, ECC

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.