location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Memory 4GB DDR-2 400MHz ECC Registered D-rank memory module DDR2

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Memory 4GB DDR-2 400MHz ECC Registered D-rank
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SO.D44GB.M20
Category:
The Random Access Memory (RAM) is an important part of computers, servers and other electronic devices. Generally it is much faster than the permanent storage memory of your device and all information stored in it will be lost when you switch off your device. Extra RAM is often an affordable and efficient way to upgrade your slightly outdated device, so you can use it another year.
Memory Modules Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39139
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Long product name Acer Memory 4GB DDR-2 400MHz ECC Registered D-rank memory module DDR2 :
The short editorial description of Acer Memory 4GB DDR-2 400MHz ECC Registered D-rank memory module DDR2

Memory 4GB DDR-2 400MHz, ECC, Registered, D-rank
More>>>
Acer Memory 4GB DDR-2 400MHz ECC Registered D-rank memory module DDR2:
The official marketing text of Acer Memory 4GB DDR-2 400MHz ECC Registered D-rank memory module DDR2 as supplied by the manufacturer

Help optimize system performance with new memory modules. Increased memory allows server to process information more rapidly, thus making you more efficient and productive.

Short summary description Acer Memory 4GB DDR-2 400MHz ECC Registered D-rank memory module DDR2:
This short summary of the Acer Memory 4GB DDR-2 400MHz ECC Registered D-rank memory module DDR2 data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Memory 4GB DDR-2 400MHz ECC Registered D-rank, 4 GB, DDR2, 400 MHz

Long summary description Acer Memory 4GB DDR-2 400MHz ECC Registered D-rank memory module DDR2:
This is an auto-generated long summary of Acer Memory 4GB DDR-2 400MHz ECC Registered D-rank memory module DDR2 based on the first three specs of the first five spec groups.

Acer Memory 4GB DDR-2 400MHz ECC Registered D-rank. Internal memory: 4 GB, Internal memory type: DDR2, Memory clock speed: 400 MHz, ECC

Features
Internal memory *
4 GB
Internal memory type *
DDR2
Features
Memory clock speed *
400 MHz
ECC *
Yes