Acer logo

Acer SCSI 68 PIN U320 70cm Cable SCSI cable Internal 27.6" (0.7 m)

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59795
Info modified on:
04 Apr 2019, 05:40:27
Long product name Acer SCSI 68 PIN U320 70cm Cable SCSI cable Internal 27.6" (0.7 m):

SCSI 68pin U320 70cm Cable

Acer SCSI 68 PIN U320 70cm Cable SCSI cable Internal 27.6" (0.7 m):

Since its inception, Acer has evolved from a manufacturing powerhouse to a globally recognized computer brand, marketing world-class IT products and services. Acer's complete range of IT products is designed to enhance work efficiency and quality of life, while granting an easy, hassle-free user experience.

Short summary description Acer SCSI 68 PIN U320 70cm Cable SCSI cable Internal 27.6" (0.7 m):

Acer SCSI 68 PIN U320 70cm Cable, Internal, 27.6" (0.7 m), 68-pin HD D-Sub (HD-68) - M

Long summary description Acer SCSI 68 PIN U320 70cm Cable SCSI cable Internal 27.6" (0.7 m):

Acer SCSI 68 PIN U320 70cm Cable. Cable type: Internal, Cable length: 27.6" (0.7 m), Connector(s): 68-pin HD D-Sub (HD-68) - M

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.