location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer External LTO tape drive Storage drive Tape Cartridge 400 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
External LTO tape drive
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SO.BSLTO.B31
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39394
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer External LTO tape drive Storage drive Tape Cartridge 400 GB
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Storage drive Tape Cartridge Black
  • - SCSI
  • - Data storage type: LTO 2:1
  • - Native capacity: 400 GB Compressed capacity: 800 GB
Long product name Acer External LTO tape drive Storage drive Tape Cartridge 400 GB :
The short editorial description of Acer External LTO tape drive Storage drive Tape Cartridge 400 GB

LTO-3 Drive, 400/800GB, SCSI 68pin, external Half-Height, black, external SCSI cable (HD-VHDCI), 5x400GB media 1xclean media, CA Backup Software (Arcserve OEM 11,5 for Windows/Linux/Netware; Arcserve Desktop/Laptop version 11.1 - 3 users for Windows/Linux/Netware)
More>>>
Short summary description Acer External LTO tape drive Storage drive Tape Cartridge 400 GB:
This short summary of the Acer External LTO tape drive Storage drive Tape Cartridge 400 GB data-sheet is auto-generated and uses the product title and the first six key specs.

Acer External LTO tape drive, Storage drive, Tape Cartridge, SCSI, 2:1, LTO, 400 GB

Long summary description Acer External LTO tape drive Storage drive Tape Cartridge 400 GB:
This is an auto-generated long summary of Acer External LTO tape drive Storage drive Tape Cartridge 400 GB based on the first three specs of the first five spec groups.

Acer External LTO tape drive. Product type: Storage drive, Media type: Tape Cartridge, Interface: SCSI. Native capacity: 400 GB, Compressed capacity: 800 GB, Media types supported: LTO-3. Product color: Black

Performance
Product type *
Storage drive
Media type *
Tape Cartridge
Interface *
SCSI
Internal *
No
Data storage type
LTO
Compression ratio *
2:1
Storage
Native capacity *
400 GB
Compressed capacity *
800 GB
Media types supported
LTO-3
Features
Product color
Black