Acer logo

Acer DAT72 drive 36/72GB 5.25" internal Storage drive Tape Cartridge DDS 36 GB

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71611
Info modified on:
31 May 2022, 09:34:57
Long product name Acer DAT72 drive 36/72GB 5.25" internal Storage drive Tape Cartridge DDS 36 GB:

DAT72 drive, 36/72GB, 5.25", internal, Interface U160 SCSI 68pin, w/ cable, w/o media, black color

Acer DAT72 drive 36/72GB 5.25" internal Storage drive Tape Cartridge DDS 36 GB:

Provides the optimum balance of dependable backup capacity and low cost of ownership for small and medium businesses, remote offices, and workgroups. The DAT 72 SCSI Tape Drive provides an optimum balance of dependable backup capacity and low cost of ownership for small and medium businesses, remote offices, and workgroups. The DAT 72 delivers a capacity of 72 GB on a single data cartridge and a transfer rate of 23 GB/hr (assuming a 2:1 compression ratio). This drive reads and writes DAT 72, DDS-4, and DDS-3 formats, making it the perfect upgrade from earlier generations of DDS.

Short summary description Acer DAT72 drive 36/72GB 5.25" internal Storage drive Tape Cartridge DDS 36 GB:

Acer DAT72 drive 36/72GB 5.25" internal, Storage drive, Tape Cartridge, Ultra160 SCSI, 2:1, DDS, 5.25" Half-height

Long summary description Acer DAT72 drive 36/72GB 5.25" internal Storage drive Tape Cartridge DDS 36 GB:

Acer DAT72 drive 36/72GB 5.25" internal. Product type: Storage drive, Media type: Tape Cartridge, Interface: Ultra160 SCSI. Native capacity: 36 GB, Compressed capacity: 72 GB. Sustained data transfer rate (compressed): 6 MB/s, Sustained data transfer rate (native): 3 MB/s. I/O ports: 1 x 68 pin HD D-Sub (HD-68)

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.