Acer logo

Acer HD 146GB 10krpm 68Pin incl carrier internal hard drive 10000 RPM SCSI

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53016
Info modified on:
07 Mar 2024, 15:34:52
Long product name Acer HD 146GB 10krpm 68Pin incl carrier internal hard drive 10000 RPM SCSI:

HD 146GB 10krpm 68Pin incl carrier

Acer HD 146GB 10krpm 68Pin incl carrier internal hard drive 10000 RPM SCSI:

Since its inception, Acer has evolved from a manufacturing powerhouse to a globally recognized computer brand, marketing world-class IT products and services. Acer's complete range of IT products is designed to enhance work efficiency and quality of life, while granting an easy, hassle-free user experience.

Short summary description Acer HD 146GB 10krpm 68Pin incl carrier internal hard drive 10000 RPM SCSI:

Acer HD 146GB 10krpm 68Pin incl carrier, 146 GB, 10000 RPM, SCSI

Long summary description Acer HD 146GB 10krpm 68Pin incl carrier internal hard drive 10000 RPM SCSI:

Acer HD 146GB 10krpm 68Pin incl carrier. HDD capacity: 146 GB, HDD speed: 10000 RPM, Interface: SCSI

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.