Acer logo

Acer eMachines EZ1711 Intel Atom® D525 18.5" 1366 x 768 pixels Touchscreen 4 GB DDR3-SDRAM 500 GB NVIDIA® ION™ Windows 7 Home Premium Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
104266
Info modified on:
19 Mar 2021, 16:13:07
Short summary description Acer eMachines EZ1711 Intel Atom® D525 18.5" 1366 x 768 pixels Touchscreen 4 GB DDR3-SDRAM 500 GB NVIDIA® ION™ Windows 7 Home Premium Black:

Acer eMachines EZ1711, 18.5", Intel Atom®, 4 GB, 500 GB, Windows 7 Home Premium, Black

Long summary description Acer eMachines EZ1711 Intel Atom® D525 18.5" 1366 x 768 pixels Touchscreen 4 GB DDR3-SDRAM 500 GB NVIDIA® ION™ Windows 7 Home Premium Black:

Acer eMachines EZ1711. Display diagonal: 18.5", Display resolution: 1366 x 768 pixels, Touchscreen. Processor family: Intel Atom®, Processor frequency: 1.8 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB. Discrete graphics card model: NVIDIA® ION™. Optical drive type: DVD-RW. Operating system installed: Windows 7 Home Premium. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.