location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Aspire AX1920-UR20P Intel® Core™2 Duo E6700 4 GB DDR3-SDRAM 1.02 TB Intel® GMA 4500HD Windows 7 Home Premium Small Desktop PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aspire
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
X
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AX1920-UR20P
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PT.SG8P2.001 show
Show alternative article codes used in the online market place
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Acer’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 65519
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer Aspire AX1920-UR20P Intel® Core™2 Duo E6700 4 GB DDR3-SDRAM 1.02 TB Intel® GMA 4500HD Windows 7 Home Premium Small Desktop PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - PC Black 220 W
  • - Intel® Core™2 Duo E6700 2.66 GHz
  • - 4 GB DDR3-SDRAM 1333 MHz 2 x 2 GB
  • - 1.02 TB DVD-RW Card reader integrated
  • - Intel® GMA 4500HD
  • - Ethernet LAN
  • - Windows 7 Home Premium 64-bit
Guarantee: 1 year
Long product name Acer Aspire AX1920-UR20P Intel® Core™2 Duo E6700 4 GB DDR3-SDRAM 1.02 TB Intel® GMA 4500HD Windows 7 Home Premium Small Desktop PC Black :
The short editorial description of Acer Aspire AX1920-UR20P Intel® Core™2 Duo E6700 4 GB DDR3-SDRAM 1.02 TB Intel® GMA 4500HD Windows 7 Home Premium Small Desktop PC Black

PT.SG8P2.001, Intel Pentium E6700, Intel G41, Intel GMA 4500HD, 4GB DDR3 RAM, 1TB SATA HDD, DVD-RW, Gigabit Lan, Windows Home Premium 7 64-bit, Black
More>>>
Acer Aspire AX1920-UR20P Intel® Core™2 Duo E6700 4 GB DDR3-SDRAM 1.02 TB Intel® GMA 4500HD Windows 7 Home Premium Small Desktop PC Black:
The official marketing text of Acer Aspire AX1920-UR20P Intel® Core™2 Duo E6700 4 GB DDR3-SDRAM 1.02 TB Intel® GMA 4500HD Windows 7 Home Premium Small Desktop PC Black as supplied by the manufacturer

Genuine Windows® 7 Home Premium - 64-bit version - Intel® Pentium® processor E6700 (2MB L2 cache, 3.20GHz, 1066MHz FSB) - 4GB DDR3 1333MHz SDRAM - 1TB hard drive - Intel® Graphics Media Accelerator X4500HD - Intel® G41 Express chipset - 16X DVD±RW DL - high-definition audio support - gigabit LAN - USB - USB keyboard and optical mouse - 5-in-1 card reader - 1-year limited warranty

Short summary description Acer Aspire AX1920-UR20P Intel® Core™2 Duo E6700 4 GB DDR3-SDRAM 1.02 TB Intel® GMA 4500HD Windows 7 Home Premium Small Desktop PC Black:
This short summary of the Acer Aspire AX1920-UR20P Intel® Core™2 Duo E6700 4 GB DDR3-SDRAM 1.02 TB Intel® GMA 4500HD Windows 7 Home Premium Small Desktop PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Aspire AX1920-UR20P, 2.66 GHz, Intel® Core™2 Duo, 4 GB, 1.02 TB, DVD-RW, Windows 7 Home Premium

Long summary description Acer Aspire AX1920-UR20P Intel® Core™2 Duo E6700 4 GB DDR3-SDRAM 1.02 TB Intel® GMA 4500HD Windows 7 Home Premium Small Desktop PC Black:
This is an auto-generated long summary of Acer Aspire AX1920-UR20P Intel® Core™2 Duo E6700 4 GB DDR3-SDRAM 1.02 TB Intel® GMA 4500HD Windows 7 Home Premium Small Desktop PC Black based on the first three specs of the first five spec groups.

Acer Aspire AX1920-UR20P. Processor frequency: 2.66 GHz, Processor family: Intel® Core™2 Duo, Processor model: E6700. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 1.02 TB, Optical drive type: DVD-RW. Discrete graphics card model: Intel® GMA 4500HD. Operating system installed: Windows 7 Home Premium, Operating system architecture: 64-bit. Power supply: 220 W. Chassis type: Small Desktop. Product type: PC. Product color: Black

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™2 Duo
Processor model *
E6700
Processor cores
2
Processor threads
2
Processor frequency *
2.66 GHz
Processor socket
LGA 775 (Socket T)
Processor cache
4 MB
Processor cache type
L2
Processor front side bus
1066 MHz
Bus type
FSB
FSB Parity
No
Processor lithography
65 nm
Processor operating modes
64-bit
Processor codename
Conroe
Thermal Design Power (TDP)
65 W
Tcase
60.1 °C
Number of processors installed
1
Number of Processing Die Transistors
291 M
Processing Die size
143 mm²
Stepping
B2
CPU multiplier (bus/core ratio)
10
ECC supported by processor
No
Memory
Internal memory *
4 GB
Maximum internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Memory layout (slots x size)
2 x 2 GB
Memory slots
2x DIMM
Memory clock speed
1333 MHz
Storage
Total storage capacity *
1.02 TB
Optical drive type *
DVD-RW
Number of HDDs installed
1
HDD interface
SATA
HDD speed
5400 RPM
Card reader integrated
Yes
Graphics
On-board graphics card *
Yes
Discrete graphics card model *
Intel® GMA 4500HD
Network
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Wi-Fi *
No
Ports & interfaces
USB 2.0 ports quantity *
4
VGA (D-Sub) ports quantity
1
DVI port
No
Ethernet LAN (RJ-45) ports
1
Line-out
Yes
Line-in
Yes
DC-in jack
Yes
Design
Chassis type *
Small Desktop
Product color *
Black
Performance
Motherboard chipset
Intel® G41
Audio system
Intel HDA
Product type *
PC
Software
Operating system installed *
Windows 7 Home Premium
Operating system architecture
64-bit
Software
Bundled software
Microsoft Office Starter Bing Bar Windows Live Essentials
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel VT-x with Extended Page Tables (EPT)
No
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel FDI Technology
No
Intel Flex Memory Access
No
Intel Fast Memory Access
No
Intel Enhanced Halt State
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Processor package size
37.5 x 37.5 mm
Processor code
SLGUF
CPU configuration (max)
1
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel Rapid Storage Technology
No
Processor ARK ID
27251
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Quick Sync Video Technology
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Conflict-Free processor
No
Power
Power supply *
220 W
Weight & dimensions
Width *
3.94" (100.1 mm)
Depth *
14.5" (367.8 mm)
Height *
10.6" (268.5 mm)
Packaging content
Display included *
No
Mouse included
Yes
Keyboard included
Yes
Other features
Mac compatibility
No
Maximum number of SMP processors
1
Graphics card family
Intel
Source Testseek summary Average rating
Reviews
Updated:
2013-11-13 01:57:03
Uk has collected 3 expert reviews for Acer Aspire AX1920-UR20P Intel® Core™2 Duo E6700 4 GB DDR3-SDRAM 1.02 TB Intel® GMA 4500HD Windows 7 Home Premium Small Desktop PC Black and the average expert rating is 46 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
46%
Source Review comments Score
pcworld.com_techhive.com
Updated:
2013-11-13 01:57:03
Acer's Aspire AX1920-UR20P isn't much to look at, but it performs well and carries a bargain price. Our review model ($499 as of July 25, 2011) came configured with a dual-core Intel Pentium E6700 processor, 4GB of RAM, and a 1TB hard drive--double the...
Good Spacious hard drive...
Bad A bit unsightly...
Bottom line The Acer Aspire AX1920-UR20P isn't much to look at, but it's a solid performer with a huge hard drive. Acer Aspire AX1920-UR20P: Big on Storage, Small on Price Acer Aspire AX1920-UR20P Review, by Sarah Jacobsson Purewal August 1, 2011 Acer's Aspire AX...
50%