Acer logo

Acer Aspire M3300 AMD Phenom II X6 1035T 4 GB DDR2-SDRAM 1 TB AMD Radeon HD 5450 Windows 7 Home Premium Tower PC Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31619
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Acer Aspire M3300 AMD Phenom II X6 1035T 4 GB DDR2-SDRAM 1 TB AMD Radeon HD 5450 Windows 7 Home Premium Tower PC Black:

Acer Aspire M3300, 2.6 GHz, AMD Phenom II X6, 4 GB, 1 TB, DVD Super Multi DL, Windows 7 Home Premium

Long summary description Acer Aspire M3300 AMD Phenom II X6 1035T 4 GB DDR2-SDRAM 1 TB AMD Radeon HD 5450 Windows 7 Home Premium Tower PC Black:

Acer Aspire M3300. Processor frequency: 2.6 GHz, Processor family: AMD Phenom II X6, Processor model: 1035T. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM, Memory clock speed: 1066 MHz. Total storage capacity: 1 TB, Card reader integrated, Optical drive type: DVD Super Multi DL. Discrete graphics card model: AMD Radeon HD 5450. Operating system installed: Windows 7 Home Premium. Chassis type: Tower. Product type: PC. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.