Acer logo

Acer Veriton X X4610G Intel® Core™ i3 i3-2100 2 GB DDR3-SDRAM 320 GB Windows 7 Professional Small Desktop PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
90443
Info modified on:
23 Jul 2024, 20:36:32
Long product name Acer Veriton X X4610G Intel® Core™ i3 i3-2100 2 GB DDR3-SDRAM 320 GB Windows 7 Professional Small Desktop PC Black:

Veriton X4610G (PS.VCXE3.008) - Intel Core i3 2100 (3.10GHz/3MB), 2GB DDR3 1333MHz, 320GB S-ATA II, DVD-RW Multi, GigabitEthernet, Windows 7 Professional

Acer Veriton X X4610G Intel® Core™ i3 i3-2100 2 GB DDR3-SDRAM 320 GB Windows 7 Professional Small Desktop PC Black:

Veriton X
The compact Veriton X Series desktops pack powerful components and advanced technologies to handle the most challenging office tasks. These PCs also feature ample support and security for the company network. The modular, tool-less design makes accessibility easy, and energy-efficient certifications signify cost savings and care for the environment.

Compact and efficient
A fraction of the size of a standard PC, the Veriton X Series takes care of all your business needs, while preserving precious office space. You'll also appreciate the easy-to-use, modular design and tool-less accessibility.

The latest in support and security
This series' high-tech management tools improve system support, maintenance and monitoring of company assets while reducing desk-side visits. These PCs support automatic incremental backups and prevent unauthorized access to your machine, while TPM-based (optional) data encryption protects your files, passwords and other vital data.

Manageability solutions
The Veriton ControlCenter has handy utilities for optimizing energy settings, instantly loading frequently used applications, transferring data and personal settings to another PC seamlessly, and protecting your data from threats. What's more, Acer offers management solutions for remote management of common IT tasks.

Certified to save
Veriton X Series desktops boast green certification and comply with international standards, reducing costs while preserving precious resources.

Short summary description Acer Veriton X X4610G Intel® Core™ i3 i3-2100 2 GB DDR3-SDRAM 320 GB Windows 7 Professional Small Desktop PC Black:

Acer Veriton X X4610G, 3.1 GHz, Intel® Core™ i3, 2 GB, 320 GB, DVD-RW, Windows 7 Professional

Long summary description Acer Veriton X X4610G Intel® Core™ i3 i3-2100 2 GB DDR3-SDRAM 320 GB Windows 7 Professional Small Desktop PC Black:

Acer Veriton X X4610G. Processor frequency: 3.1 GHz, Processor family: Intel® Core™ i3, Processor model: i3-2100. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 320 GB, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics 2000. Operating system installed: Windows 7 Professional, Operating system architecture: 32-bit. Power supply: 220 W. Chassis type: Small Desktop. Product type: PC. Product color: Black

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.