Acer Veriton L480G, 2.93 GHz, Intel® Core™2 Duo, 4 GB, 320 GB, DVD Super Multi, Windows 7 Professional
Acer Veriton L480G. Processor frequency: 2.93 GHz, Processor family: Intel® Core™2 Duo, Processor model: E7500. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: Intel® GMA X4500. Wi-Fi. Operating system installed: Windows 7 Professional, Operating system architecture: 32-bit. Power supply: 135 W. Product type: PC. Product color: Black, Silver