location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Veriton VM421G-ED250C AMD Athlon II X2 250 2 GB DDR2-SDRAM 160 GB AMD Radeon HD 3200 Windows 7 Professional Desktop PC Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Veriton
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VM421G-ED250C
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PS.V8903.003
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Acer’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 55758
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Mar 2021 15:59:23
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer Veriton VM421G-ED250C AMD Athlon II X2 250 2 GB DDR2-SDRAM 160 GB AMD Radeon HD 3200 Windows 7 Professional Desktop PC Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - PC Black, Silver 300 W
  • - AMD Athlon II X2 250 3 GHz
  • - 2 GB DDR2-SDRAM 2 x 1 GB
  • - 160 GB DVD Super Multi
  • - AMD Radeon HD 3200
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Windows 7 Professional 32-bit
Guarantee: 3 Years
Long product name Acer Veriton VM421G-ED250C AMD Athlon II X2 250 2 GB DDR2-SDRAM 160 GB AMD Radeon HD 3200 Windows 7 Professional Desktop PC Black, Silver :
The short editorial description of Acer Veriton VM421G-ED250C AMD Athlon II X2 250 2 GB DDR2-SDRAM 160 GB AMD Radeon HD 3200 Windows 7 Professional Desktop PC Black, Silver

VM421G-ED250C, AMD Athlon II X2 250 (3.0GHz, 1MB L2 Cache, AM3), 2GB RAM DDR2, 160GB SATA HDD, ATI Radeon HD 3200, 7.1-ch Audio HD, DVD-SM, Gigabit Ethernet, 8 x USB 2.0, VGA, DVI-D, PCI/PCI-E, 300W, Windows 7 Professional 32-Bit, Black/Silver
More>>>
Acer Veriton VM421G-ED250C AMD Athlon II X2 250 2 GB DDR2-SDRAM 160 GB AMD Radeon HD 3200 Windows 7 Professional Desktop PC Black, Silver:
The official marketing text of Acer Veriton VM421G-ED250C AMD Athlon II X2 250 2 GB DDR2-SDRAM 160 GB AMD Radeon HD 3200 Windows 7 Professional Desktop PC Black, Silver as supplied by the manufacturer

Veriton® M421G
The Veriton® M421G desktop PCs offer a choice of powerful AMD processors and up to 8 GB of DDR2 800 MHz memory for high-efficiency multitasking and enhanced productivity. In addition, these sharp-looking professional PCs pack a host of Acer software applications for convenient system management and dependable security. To top it off, the Veriton® M421G have passed rigorous "green" certification tests to cut your costs, while caring for the environment.

Future scalability
The AMD Phenom™ quad-core processor provides true quad-core efficiency for the ultimate megatasking experience and improved productivity. Graphics rendering is done by the ATI Radeon™ 3200 graphics with support for ATI Hybrid CrossFireX™, extending scalability for future graphics processing needs. Furthermore, RAID 0, 1 and 10, are available to distribute data over multiple drives for better data integrity, improved throughput and increased storage. With AMD RAIDXpert™ technology, you'll appreciate the advantages of RAID 0 and 1 with only two physical hard disk drives.

Efficient management
The Veriton M421G desktop PCs are preloaded with Veriton ControlCenter, an exclusive suite of help utilities, enables trouble-free management of data, power, frequently used programs and other useful information from a central-control interface. The Acer Security Suite ensures total data security for system files, passwords and other vital information via high-level encryption and security protection. Lastly, which Acer Empowering Technology features new and improved applications that enhance system performance, reduce noise, protect data and make recovery a breeze.

Going "green"
The Veriton M421G desktop PCs are the ideal solution to satisfy your environmental concerns. Having passed rigorous "green" certifications of ENERGY STAR® and GS, the Veriton M421G feature extended hardware life, reduced maintenance costs and are easier to recycle.

Short summary description Acer Veriton VM421G-ED250C AMD Athlon II X2 250 2 GB DDR2-SDRAM 160 GB AMD Radeon HD 3200 Windows 7 Professional Desktop PC Black, Silver:
This short summary of the Acer Veriton VM421G-ED250C AMD Athlon II X2 250 2 GB DDR2-SDRAM 160 GB AMD Radeon HD 3200 Windows 7 Professional Desktop PC Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Veriton VM421G-ED250C, 3 GHz, AMD Athlon II X2, 2 GB, 160 GB, DVD Super Multi, Windows 7 Professional

Long summary description Acer Veriton VM421G-ED250C AMD Athlon II X2 250 2 GB DDR2-SDRAM 160 GB AMD Radeon HD 3200 Windows 7 Professional Desktop PC Black, Silver:
This is an auto-generated long summary of Acer Veriton VM421G-ED250C AMD Athlon II X2 250 2 GB DDR2-SDRAM 160 GB AMD Radeon HD 3200 Windows 7 Professional Desktop PC Black, Silver based on the first three specs of the first five spec groups.

Acer Veriton VM421G-ED250C. Processor frequency: 3 GHz, Processor family: AMD Athlon II X2, Processor model: 250. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: AMD Radeon HD 3200. Operating system installed: Windows 7 Professional, Operating system architecture: 32-bit. Power supply: 300 W. Chassis type: Desktop. Product type: PC. Product color: Black, Silver

Processor
Processor manufacturer *
AMD
Processor family *
AMD Athlon II X2
Processor model *
250
Processor cores
2
Processor frequency *
3 GHz
Processor cache
1 MB
Processor cache type
L2
Number of processors installed
1
Memory
Internal memory *
2 GB
Maximum internal memory *
8 GB
Internal memory type
DDR2-SDRAM
Memory layout (slots x size)
2 x 1 GB
Memory slots
4x DIMM
Storage
Total storage capacity *
160 GB
Optical drive type *
DVD Super Multi
Number of HDDs installed
1
HDD interface
SATA
Card reader integrated
No
RAID levels
0, 1, 10
Graphics
On-board graphics card *
Yes
Discrete graphics card model *
AMD Radeon HD 3200
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Wi-Fi *
No
Ports & interfaces
USB 2.0 ports quantity *
8
VGA (D-Sub) ports quantity
1
DVI port
Yes
PS/2 ports quantity
2
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Line-out
Yes
Ports & interfaces
Line-in
Yes
Serial ports quantity
1
Expansion slots
PCI Express x1 slots
1
PCI Express x16 slots
1
PCI slots
2
Design
Chassis type *
Desktop
Number of 3.5" bays
6
Number of 5.25" bays
2
Product color *
Black, Silver
Performance
Motherboard chipset
AMD 780G
Audio system
Realtek ALC888S
Audio output channels
7.1 channels
Product type *
PC
Software
Operating system installed *
Windows 7 Professional
Operating system architecture
32-bit
Compatible operating systems
Windows XP Windows Vista Windows 7
Power
Power supply *
300 W
Certificates
Certification
FCC, CE, BSMI, CCC, Nemko, CB, Bauart, GS, MET, NERGY STAR 4.0
Weight & dimensions
Width *
7.15" (181.5 mm)
Depth *
17.8" (451.3 mm)
Height *
14.8" (376.9 mm)
Packaging content
Display included *
No
Other features
Mac compatibility
No
Networking features
Gigabit Ethernet
Platform
PC
Compliance industry standards
IEEE 802.3, IEEE 802.3u, IEEE 802.3ab
Graphics card family
AMD
Intel segment tagging
Enterprise, Small Business