Acer logo

Acer Veriton M M221 AMD Athlon II X2 265 2 GB DDR3-SDRAM 500 GB AMD Radeon 2100 Windows 7 Professional Tower PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73898
Info modified on:
07 Mar 2024, 15:34:52
Long product name Acer Veriton M M221 AMD Athlon II X2 265 2 GB DDR3-SDRAM 500 GB AMD Radeon 2100 Windows 7 Professional Tower PC Black:

AMD Athlon II X2 265 (3.30GHz), 2048MB DDR3, 500GB SATA, ATI Radeon 2100, Gigabit Ethernet, 250W, Windows 7 Professional

Acer Veriton M M221 AMD Athlon II X2 265 2 GB DDR3-SDRAM 500 GB AMD Radeon 2100 Windows 7 Professional Tower PC Black:

Veriton M
Fuelled by top-notch components and technologies, the Veriton M Series gives you the resources to handle challenging office tasks and oversee company assets. In addition, innovative Acer engineering enables modular and tool-less accessibility to your machine, while energy-efficient certifications mean cost savings as well as care for the environment.

Future-ready scalability
A robust processor provides all the bandwidth you need for the next generation of highly-threaded applications. RAID1 technology delivers enhanced data integrity, improved throughput, and increased storage capacity with multiple hard disk drives.

Control built right in
Acer's exclusive suite of helpful utilities keeps the system safe. Veriton ControlCenter enables trouble-free management of data, power, frequently used programs and other information, while TPM-based (optional) data encryption protects your files, passwords and other vital data. What's more, these PCs support automatic incremental backups and also prevent unauthorized access to your machine.

Best for you and the environment
The modular and tool-less chassis design of the Veriton M Series makes component access easy and reduces maintenance and service costs. Topping it off, these desktops boast green certification and comply with international standards, further trimming costs while preserving our planet's resources.

Short summary description Acer Veriton M M221 AMD Athlon II X2 265 2 GB DDR3-SDRAM 500 GB AMD Radeon 2100 Windows 7 Professional Tower PC Black:

Acer Veriton M M221, 3.3 GHz, AMD Athlon II X2, 2 GB, 500 GB, DVD-ROM, Windows 7 Professional

Long summary description Acer Veriton M M221 AMD Athlon II X2 265 2 GB DDR3-SDRAM 500 GB AMD Radeon 2100 Windows 7 Professional Tower PC Black:

Acer Veriton M M221. Processor frequency: 3.3 GHz, Processor family: AMD Athlon II X2, Processor model: 265. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Optical drive type: DVD-ROM. Discrete graphics card model: AMD Radeon 2100. Operating system installed: Windows 7 Professional. Power supply: 250 W. Chassis type: Tower. Product type: PC. Product color: Black

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.