Acer logo

Acer AcerPower F1 C2.6 40GB 256MB CD LAN XP PR Intel® Celeron® 0.25 GB PC

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28611
Info modified on:
14 May 2020, 15:15:56
Long product name Acer AcerPower F1 C2.6 40GB 256MB CD LAN XP PR Intel® Celeron® 0.25 GB PC:

LET OP: BUNDEL AANBIEDEN PS.PF1E6.B01 !!!

Acer AcerPower F1 C2.6 40GB 256MB CD LAN XP PR Intel® Celeron® 0.25 GB PC:

The AcerPower F1 is designed to be a reassuringly reliable entry-level desktop computer with dependable performance and maximum value. Featuring the latest proven technology combined with Acer's renowned high levels of reliability, the AcerPower F1 can handle complex business tasks efficiently and with minimum fuss allowing users to be productive in the office environment.

Short summary description Acer AcerPower F1 C2.6 40GB 256MB CD LAN XP PR Intel® Celeron® 0.25 GB PC:

Acer AcerPower F1 C2.6 40GB 256MB CD LAN XP PR, 2.6 GHz, Intel® Celeron®, 0.25 GB, 40 GB

Long summary description Acer AcerPower F1 C2.6 40GB 256MB CD LAN XP PR Intel® Celeron® 0.25 GB PC:

Acer AcerPower F1 C2.6 40GB 256MB CD LAN XP PR. Processor frequency: 2.6 GHz, Processor family: Intel® Celeron®. Internal memory: 0.25 GB. Total storage capacity: 40 GB. Power supply: 180 W. Product type: PC

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.