location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer AcerPowerF1+US keyboard Intel® Celeron® 0.25 GB DDR-SDRAM 40 GB PC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AcerPowerF1+US keyboard
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PS.PF1E6.B01-K
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Acer’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 40352
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer AcerPowerF1+US keyboard Intel® Celeron® 0.25 GB DDR-SDRAM 40 GB PC
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - PC 180 W
  • - Intel® Celeron® 2.6 GHz
  • - 0.25 GB DDR-SDRAM
  • - 40 GB
Guarantee: 1year
Long product name Acer AcerPowerF1+US keyboard Intel® Celeron® 0.25 GB DDR-SDRAM 40 GB PC :
The short editorial description of Acer AcerPowerF1+US keyboard Intel® Celeron® 0.25 GB DDR-SDRAM 40 GB PC

Bundel: AcerPowerF1+US keyboard
More>>>
Acer AcerPowerF1+US keyboard Intel® Celeron® 0.25 GB DDR-SDRAM 40 GB PC:
The official marketing text of Acer AcerPowerF1+US keyboard Intel® Celeron® 0.25 GB DDR-SDRAM 40 GB PC as supplied by the manufacturer

-High Level Reliability .
-Powerful Business Solution.
The AcerPower F1 is designed to be a reassuringly reliable entry-level desktop computer with dependable performance and maximum value. Featuring the latest proven technology combined with Acer's renowned high levels of reliability, the AcerPower F1 can handle complex business tasks efficiently and with minimum fuss allowing users to be productive in the office environment.

Short summary description Acer AcerPowerF1+US keyboard Intel® Celeron® 0.25 GB DDR-SDRAM 40 GB PC:
This short summary of the Acer AcerPowerF1+US keyboard Intel® Celeron® 0.25 GB DDR-SDRAM 40 GB PC data-sheet is auto-generated and uses the product title and the first six key specs.

Acer AcerPowerF1+US keyboard, 2.6 GHz, Intel® Celeron®, 0.25 GB, DDR-SDRAM, 40 GB

Long summary description Acer AcerPowerF1+US keyboard Intel® Celeron® 0.25 GB DDR-SDRAM 40 GB PC:
This is an auto-generated long summary of Acer AcerPowerF1+US keyboard Intel® Celeron® 0.25 GB DDR-SDRAM 40 GB PC based on the first three specs of the first five spec groups.

Acer AcerPowerF1+US keyboard. Processor frequency: 2.6 GHz, Processor family: Intel® Celeron®. Internal memory: 0.25 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 40 GB. Power supply: 180 W. Product type: PC

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Celeron®
Processor frequency *
2.6 GHz
Processor front side bus
400 MHz
Memory
Internal memory *
0.25 GB
Maximum internal memory *
2 GB
Internal memory type
DDR-SDRAM
Storage
Total storage capacity *
40 GB
Graphics
Maximum graphics card memory
0.064 GB
Optical drive
DVD read speed
Yes
DVD write speed
Yes
Network
Modem speed
56 Kbit/s
Ports & interfaces
I/O ports
Six USB 2.0 ports (two front, four rear) PS/2 keyboard port PS/2 mouse port Ethernet (RJ-45) port Modem (RJ-11) port (optional) Parallel port Serial port Monitor (VGA) port Line - in jack Line - out/speaker jack Microphone-in jack Headphone jack (front) Microphone jack (front) 3 PCI v2.2 slots 4x / 8x AGP slot
Performance
Audio system
Integrated C-Media CMI9739A audio codec with 16-bit Sound Blaster
Performance
Product type *
PC
Software
Compatible operating systems
Microsoft Windows XP professional Edition
Bundled software
Norton AntiVirus 2003 (90 days' trial) Adobe Acrobat Reader 5.0 Microsoft Windows Millennium Edition; Microsoft Windows 2000 Professional; Microsoft Windows XP Professional; Microsoft Windows XP Home; Red Hat 7.0 or above; SCO UnixWare; Novell Workstation Client
Power
Power supply *
180 W
Certificates
Certification
Microsoft Windows Millennium Edition; Microsoft Windows 2000 Professional; Microsoft Windows XP Professional; Microsoft Windows XP Home; Red Hat 7.0 or above; SCO UnixWare; Novell Workstation Client
Weight & dimensions
Width *
7.09" (180 mm)
Depth *
16.5" (420 mm)
Height *
14.2" (360 mm)
Other features
Safety
Nemko, CE
Display
No
CD read speed
52x
Compatibility
PC2001, SMBios (DMI) 2.3; Energy Star
DVD rewrite speed
Yes
Networking features
Ethernet/Fast Ethernet
Interface
4x USB 2.0, 1x serial port, 1x parallel port, 1x line in/out, mic in Frontpanel, 2x USB 2.0, 1x line out,1x mic in.
Power management
ACPI Compliant
Brand Image Article code product Stock Price from
Acer Power F1 Combo Cel D330 256MB 40GB WXP Intel Atom® 330 0.25 GB PC Acer Power F1 Combo Cel D330 256MB 40GB WXP Intel Atom® 330 0.25 GB PC
(show image)
PS.PF1E6.B08 Power F1 Combo Cel D330 256MB 40GB WXP 0.00
(excl. VAT)
0 (incl. VAT)
Acer Power F1 Combo Cel2600 256MB 40GB WXP Intel® Celeron® 0.25 GB PC Acer Power F1 Combo Cel2600 256MB 40GB WXP Intel® Celeron® 0.25 GB PC
(show image)
PS.PF1E6.B06 Power F1 Combo Cel2600 256MB 40GB WXP 0.00
(excl. VAT)
0 (incl. VAT)
Acer Veriton VT7628GT-SATA-Minitower Intel® Pentium® 4 0.25 GB DDR-SDRAM 80 GB PC Acer Veriton VT7628GT-SATA-Minitower Intel® Pentium® 4 0.25 GB DDR-SDRAM 80 GB PC
(show image)
PS.7GTE6.B08 VT7628GT-SATA-Minitower 0.00
(excl. VAT)
0 (incl. VAT)