Acer logo

Acer Power AcerPower 1000 AMD Sempron 3200+ 0.5 GB DDR2-SDRAM 80 GB NVIDIA GeForce 6150 Windows XP Professional SFF PC

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73938
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Acer Power AcerPower 1000 AMD Sempron 3200+ 0.5 GB DDR2-SDRAM 80 GB NVIDIA GeForce 6150 Windows XP Professional SFF PC:

Acer Power AcerPower 1000, 1.8 GHz, AMD Sempron, 0.5 GB, 80 GB, DVD-ROM, Windows XP Professional

Long summary description Acer Power AcerPower 1000 AMD Sempron 3200+ 0.5 GB DDR2-SDRAM 80 GB NVIDIA GeForce 6150 Windows XP Professional SFF PC:

Acer Power AcerPower 1000. Processor frequency: 1.8 GHz, Processor family: AMD Sempron, Processor model: 3200+. Internal memory: 0.5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB, Optical drive type: DVD-ROM. Discrete graphics card model: NVIDIA GeForce 6150. Operating system installed: Windows XP Professional. Chassis type: SFF. Product type: PC. Weight: 8.82 lbs (4 kg)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.