location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Veriton M261 Intel® Celeron® 1 GB DDR2-SDRAM 80 GB MiRage 3 Linux Tower PC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Veriton
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Veriton M261
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PS.M26E0.B01
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Acer’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 227488
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Mar 2021 15:59:38
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer Veriton M261 Intel® Celeron® 1 GB DDR2-SDRAM 80 GB MiRage 3 Linux Tower PC
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - PC 250 W
  • - Intel® Celeron® 1.6 GHz
  • - 1 GB DDR2-SDRAM 2 x 0.5 GB
  • - 80 GB DVD-ROM
  • - MiRage 3
  • - Linux
Long product name Acer Veriton M261 Intel® Celeron® 1 GB DDR2-SDRAM 80 GB MiRage 3 Linux Tower PC :
The short editorial description of Acer Veriton M261 Intel® Celeron® 1 GB DDR2-SDRAM 80 GB MiRage 3 Linux Tower PC

Intel® Celeron® D processor 420, Linux, 2x 512MB DDR667, 80GB S-ATA II 7200rpm, Combo-drive, Lan 10/100/1000, SiS672/SiS968 chipset, VGA-onboard, incl. PS/2 US Int. keyboard & mouse
More>>>
Acer Veriton M261 Intel® Celeron® 1 GB DDR2-SDRAM 80 GB MiRage 3 Linux Tower PC:
The official marketing text of Acer Veriton M261 Intel® Celeron® 1 GB DDR2-SDRAM 80 GB MiRage 3 Linux Tower PC as supplied by the manufacturer

Designed with stable performance in mind, the Veriton M261 is built on a reliable Intel® /SIS® platform. Running the robust and secure Windows Vista® operating system, business users will appreciate a safe, feature-rich environment to efficiently multitask their Internet browsing, email, word processing and other productivity efforts. The Veriton M261 utilizes the Intel® Core™2 Duo processor to deliver strong performance and an improved work platform complemented by increased energy efficiency, creating the ideal combination of power and cost savings.

Short summary description Acer Veriton M261 Intel® Celeron® 1 GB DDR2-SDRAM 80 GB MiRage 3 Linux Tower PC:
This short summary of the Acer Veriton M261 Intel® Celeron® 1 GB DDR2-SDRAM 80 GB MiRage 3 Linux Tower PC data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Veriton M261, 1.6 GHz, Intel® Celeron®, 1 GB, 80 GB, DVD-ROM, Linux

Long summary description Acer Veriton M261 Intel® Celeron® 1 GB DDR2-SDRAM 80 GB MiRage 3 Linux Tower PC:
This is an auto-generated long summary of Acer Veriton M261 Intel® Celeron® 1 GB DDR2-SDRAM 80 GB MiRage 3 Linux Tower PC based on the first three specs of the first five spec groups.

Acer Veriton M261. Processor frequency: 1.6 GHz, Processor family: Intel® Celeron®. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB, Optical drive type: DVD-ROM. Discrete graphics card model: MiRage 3. Operating system installed: Linux. Power supply: 250 W. Chassis type: Tower. Product type: PC

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Celeron®
Processor frequency *
1.6 GHz
Processor cache
0.512 MB
Processor cache type
L2
Processor front side bus
800 MHz
Memory
Internal memory *
1 GB
Maximum internal memory *
4 GB
Internal memory type
DDR2-SDRAM
Memory layout (slots x size)
2 x 0.5 GB
Memory slots
2x DIMM
Storage
Total storage capacity *
80 GB
Optical drive type *
DVD-ROM
HDD interface
SATA II
HDD speed
7200 RPM
Graphics
Discrete graphics card model *
MiRage 3
Ports & interfaces
USB 2.0 ports quantity *
8
VGA (D-Sub) ports quantity
1
PS/2 ports quantity
2
Ethernet LAN (RJ-45) ports
1
Ports & interfaces
Microphone in
Yes
Headphone outputs
1
Serial ports quantity
1
Parallel ports quantity
1
Design
Chassis type *
Tower
Performance
Audio system
Realtek ALC888S
Product type *
PC
Software
Operating system installed *
Linux
Bundled software
Acer Empowering Technology Lite, LANScope Lite, Adobe Reader, Cyberlink PowerDVD
Power
Power supply *
250 W
Weight & dimensions
Width *
7.2" (183 mm)
Depth *
17.9" (455 mm)
Height *
14.6" (370 mm)
Packaging content
Display included *
No
Other features
Networking features
Gigabit Ethernet
Intel segment tagging
Enterprise, Small Business