Each of several items in a list, preceded by a bullet symbol for emphasis.
:
- - Gray
- - 3 GHz
- - 21.5" Full HD 1920 x 1080
- - 2 GB DDR3-SDRAM
- - 160 GB DVD-RW Card reader integrated
- - Intel® GMA X4500
- - Ethernet LAN 10,100,1000 Mbit/s
- - Windows 7 Home Premium
More>>>
Short summary description Acer Veriton Z410G 21.5" 1920 x 1080 pixels 2 GB DDR3-SDRAM 160 GB Intel® GMA X4500 Windows 7 Home Premium Gray:
This short summary of the Acer Veriton Z410G 21.5" 1920 x 1080 pixels 2 GB DDR3-SDRAM 160 GB Intel® GMA X4500 Windows 7 Home Premium Gray data-sheet is auto-generated and uses the product title and the first six key specs.
Acer Veriton Z410G, 21.5", Full HD, 2 GB, 160 GB, Windows 7 Home Premium, Gray
Long summary description Acer Veriton Z410G 21.5" 1920 x 1080 pixels 2 GB DDR3-SDRAM 160 GB Intel® GMA X4500 Windows 7 Home Premium Gray:
This is an auto-generated long summary of Acer Veriton Z410G 21.5" 1920 x 1080 pixels 2 GB DDR3-SDRAM 160 GB Intel® GMA X4500 Windows 7 Home Premium Gray based on the first three specs of the first five spec groups.
Acer Veriton Z410G. Display diagonal: 21.5", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Processor frequency: 3 GHz. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 160 GB. Discrete graphics card model: Intel® GMA X4500. Optical drive type: DVD-RW. Operating system installed: Windows 7 Home Premium. Product color: Gray